NXP Semiconductors 266MHZ Embedded Microprocessor MPU MPC8315CVRADDA

Description
IC MPU MPC83XX 266MHZ 620HBGA Product overview: MPC8315CVRADDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8315CVRADDA can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MPU MPC83XX 266MHZ 620HBGA Product overview: MPC8315CVRADDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8315CVRADDA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8315CVRADDA is a microprocessor from Quarktwin Technology Ltd. that is part of the PowerQUICC II Pro family. It features a Power Architecture-based e300c3 core, operating at speeds up to 400 MHz, and includes 16 KB of instruction and data caches. This processor is designed for low-power applications and is suitable for various uses, including network attached storage (NAS), voice over IP (VoIP) routers, and industrial controllers. The MPC8315CVRADDA supports dual enhanced three-speed Ethernet controllers, a DDR1/DDR2 SDRAM memory controller, and dual SATA 3 Gbps interfaces. It also offers a range of peripheral interfaces, including PCI Express, USB 2.0, and multiple serial interfaces. Notably, while the MPC8315E variant includes a security engine for cryptographic operations, the MPC8315CVRADDA does not feature this capability. Engineers considering this microprocessor should evaluate its performance specifications and peripheral support to determine its suitability for their specific application requirements.

Datasheet Summary
Powered by GS/AI

The MPC8315CVRADDA is a microprocessor from Quarktwin Technology Ltd. that is part of the PowerQUICC II Pro family. It features a Power Architecture-based e300c3 core, operating at speeds up to 400 MHz, and includes 16 KB of instruction and data caches. This processor is designed for low-power applications and is suitable for various uses, including network attached storage (NAS), voice over IP (VoIP) routers, and industrial controllers. The MPC8315CVRADDA supports dual enhanced three-speed Ethernet controllers, a DDR1/DDR2 SDRAM memory controller, and dual SATA 3 Gbps interfaces. It also offers a range of peripheral interfaces, including PCI Express, USB 2.0, and multiple serial interfaces. Notably, while the MPC8315E variant includes a security engine for cryptographic operations, the MPC8315CVRADDA does not feature this capability. Engineers considering this microprocessor should evaluate its performance specifications and peripheral support to determine its suitability for their specific application requirements.

Suppliers

Company
Product
Description
Supplier Links
266MHZ Embedded Microprocessor MPU - 694-MPC8315CVRADDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8315CVRADDA
266MHZ Embedded Microprocessor MPU 694-MPC8315CVRADDA
IC MPU MPC83XX 266MHZ 620HBGA Product overview: MPC8315CVRADDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8315CVRADDA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 266MHZ 620HBGA Product overview: MPC8315CVRADDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8315CVRADDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1028368-MPC8315CVRADDA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1028368-MPC8315CVRADDA
Integrated Circuits (ICs) - Embedded - Microprocessors 1028368-MPC8315CVRADDA
Win Source Part Number: 1028368-MPC8315CVRAD DA Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: MPC83xx Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Package: Bulk Additional Interfaces: DUART, I2C, PCI, SPI, TDM Standard Package: 1 Package / Case: 620-BBGA Exposed Pad Supplier Device Package: 620-HBGA (29x29) Temperature Range - Operating: -40°C ~ 105°C (TA) Alternative Parts (Cross-Reference): MPC8315VRAGDA; MPC8314VRAGDA; MPC8314CVRADDA; AM3505AZCN; ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. HTSUS: 8542.31.0001 Mfr: Freescale Semiconductor Other Names: 2156-MPC8315CVRADDA, FREFREMPC8315CVRADDA

Win Source Part Number: 1028368-MPC8315CVRADDA
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: MPC83xx
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 266MHz
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (2)
SATA: SATA 3Gbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Package: Bulk
Additional Interfaces: DUART, I2C, PCI, SPI, TDM
Standard Package: 1
Package / Case: 620-BBGA Exposed Pad
Supplier Device Package: 620-HBGA (29x29)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): MPC8315VRAGDA; MPC8314VRAGDA; MPC8314CVRADDA; AM3505AZCN;
ECCN: 3A991A2
Fake Threat In the Open Market: 48 pct.
HTSUS: 8542.31.0001
Mfr: Freescale Semiconductor
Other Names: 2156-MPC8315CVRADDA,FREFREMPC8315CVRADDA

Buy Now Datasheet
Microprocessors - MPC8315CVRADDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8315CVRADDA-ND
Microprocessors MPC8315CVRADDA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8315CVRADDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8315CVRADDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8315CVRADDA
POWERQUICC 32 BIT POWER ARCH SOC

POWERQUICC 32 BIT POWER ARCH SOC

Supplier's Site
Microprocessors - MPC8315CVRADDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8315CVRADDA
Microprocessors MPC8315CVRADDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8315CVRADDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8315CVRADDA
Microprocessors MPC8315CVRADDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)

Buy Now Datasheet
Embedded - Microprocessors - MPC8315CVRADDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8315CVRADDA
Embedded - Microprocessors MPC8315CVRADDA
IC MPU MPC83XX 266MHZ 620BGA

IC MPU MPC83XX 266MHZ 620BGA

Supplier's Site Datasheet
Microprocessors - MPC8315CVRADDA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8315CVRADDA
Microprocessors MPC8315CVRADDA
IC MPU MPC83XX 266MHZ 620BGA

IC MPU MPC83XX 266MHZ 620BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8315CVRADDA
Microprocessors - MPU MPC8315CVRADDA
Microprocessors - MPU NON-ENCRYPT

Microprocessors - MPU NON-ENCRYPT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8315CVRADDA 1028368-MPC8315CVRADDA MPC8315CVRADDA-ND MPC8315CVRADDA MPC8315CVRADDA MPC8315CVRADDA MPC8315CVRADDA MPC8315CVRADDA
Product Name 266MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors Microprocessors - MPU
Microprocessor Family PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3
Supply Voltage 1 V 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V
Package Type Other; Tray Other; 620-BBGA Exposed Pad BGA; Other; 620-BBGA Exposed Pad Other; 620-BBGA Exposed Pad
Pin Count 620 620
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25PPC750CXEJP0523T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3715CBPNBPTX - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A8
Clock Speed 800 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Integrated Host Processor, Power Architecture™
Package Type Other; 783 FC-CBGA
Clock Speed 1330 MHz
View Details
240MHZ Embedded Microprocessor MPU - 694-DM860A-LTB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
5 suppliers