NXP Semiconductors Microprocessors MPC8314VRAGDA

Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Request a Quote
Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8314E PowerQUICC II Pro processor is designed for cost-effective, low-power applications, operating at speeds up to 400 MHz. It features the e300c3 core, which includes 16 Kbytes of L1 instruction and data caches, and supports floating-point operations. The processor is suitable for various applications such as network-attached storage (NAS), VoIP routers, WLANs, and industrial controllers. Key features include dual enhanced three-speed Ethernet controllers (eTSECs) with SGMII support, a DDR1/DDR2 SDRAM memory controller, and multiple peripheral interfaces including PCI, USB 2.0, and SPI. The MPC8314E also incorporates a security engine optimized for cryptographic operations, enhancing data security for applications requiring secure communications. This processor is compatible with previous-generation PowerQUICC designs, facilitating easier software migration. The absence of a security engine in the MPC8314 variant distinguishes it from the MPC8314E, making the latter more suitable for applications requiring enhanced security features.

Datasheet Summary
Powered by GS/AI

The MPC8314E PowerQUICC II Pro processor is designed for cost-effective, low-power applications, operating at speeds up to 400 MHz. It features the e300c3 core, which includes 16 Kbytes of L1 instruction and data caches, and supports floating-point operations. The processor is suitable for various applications such as network-attached storage (NAS), VoIP routers, WLANs, and industrial controllers. Key features include dual enhanced three-speed Ethernet controllers (eTSECs) with SGMII support, a DDR1/DDR2 SDRAM memory controller, and multiple peripheral interfaces including PCI, USB 2.0, and SPI. The MPC8314E also incorporates a security engine optimized for cryptographic operations, enhancing data security for applications requiring secure communications. This processor is compatible with previous-generation PowerQUICC designs, facilitating easier software migration. The absence of a security engine in the MPC8314 variant distinguishes it from the MPC8314E, making the latter more suitable for applications requiring enhanced security features.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8314VRAGDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8314VRAGDA-ND
Microprocessors MPC8314VRAGDA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8314VRAGDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8314VRAGDA
400MHZ Embedded Microprocessor MPU 694-MPC8314VRAGDA
IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8314VRAGDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8314VRAGDA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8314VRAGDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8314VRAGDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8314VRAGDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8314VRAGDA
Embedded - Microprocessors MPC8314VRAGDA
IC MPU MPC83XX 400MHZ 620BGA

IC MPU MPC83XX 400MHZ 620BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8314VRAGDA
Microprocessors - MPU MPC8314VRAGDA
Microprocessors - MPU NON-ENCRYPT

Microprocessors - MPU NON-ENCRYPT

Buy Now Datasheet
Microprocessors - MPC8314VRAGDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8314VRAGDA
Microprocessors MPC8314VRAGDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8314VRAGDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8314VRAGDA
Microprocessors MPC8314VRAGDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8314VRAGDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8314VRAGDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8314VRAGDA
IC MPU MPC83XX 400MHZ 620HBGA

IC MPU MPC83XX 400MHZ 620HBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8314VRAGDA-ND 694-MPC8314VRAGDA MPC8314VRAGDA MPC8314VRAGDA MPC8314VRAGDA MPC8314VRAGDA
Product Name Microprocessors 400MHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors - MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3
Supply Voltage 1.8V; 2.5V; 3.3V 1 V
Package Type Other; 620-BBGA Exposed Pad Other; Tray BGA; Other; 620-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDDAR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - 25PPC750CX-DP0323T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Celeron® Processor 847E (2M Cache, 1.10 GHz) - 847E - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1100 MHz
View Details