NXP Semiconductors 400MHZ Embedded Microprocessor MPU MPC8314ECVRAGDA

Description
IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8314ECVRAGDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8314ECVRAGDA can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8314ECVRAGDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8314ECVRAGDA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8314ECVRAGDA is a microprocessor from Quarktwin Technology Ltd. that operates at a maximum frequency of 400 MHz and is based on the e300c3 core architecture. It features 16 Kbytes of L1 instruction and data caches, dual enhanced three-speed Ethernet controllers supporting 10/100/1000 Mbps, and a memory controller compatible with DDR1/DDR2 SDRAM. The processor is designed for low-power applications and is suitable for various uses, including network-attached storage, VoIP routers, and industrial controllers. It includes a security engine optimized for cryptographic operations, supporting algorithms such as IPSec and AES, which can offload CPU-intensive tasks. The device also offers multiple peripheral interfaces, including PCI Express, USB 2.0, and UART, making it versatile for integration into different systems.

Datasheet Summary
Powered by GS/AI

The MPC8314ECVRAGDA is a microprocessor from Quarktwin Technology Ltd. that operates at a maximum frequency of 400 MHz and is based on the e300c3 core architecture. It features 16 Kbytes of L1 instruction and data caches, dual enhanced three-speed Ethernet controllers supporting 10/100/1000 Mbps, and a memory controller compatible with DDR1/DDR2 SDRAM. The processor is designed for low-power applications and is suitable for various uses, including network-attached storage, VoIP routers, and industrial controllers. It includes a security engine optimized for cryptographic operations, supporting algorithms such as IPSec and AES, which can offload CPU-intensive tasks. The device also offers multiple peripheral interfaces, including PCI Express, USB 2.0, and UART, making it versatile for integration into different systems.

Suppliers

Company
Product
Description
Supplier Links
400MHZ Embedded Microprocessor MPU - 694-MPC8314ECVRAGDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8314ECVRAGDA
400MHZ Embedded Microprocessor MPU 694-MPC8314ECVRAGDA
IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8314ECVRAGDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8314ECVRAGDA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8314ECVRAGDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8314ECVRAGDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8314ECVRAGDA - 142643-MPC8314ECVRAGDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8314ECVRAGDA
142643-MPC8314ECVRAGDA
Embedded - Embedded - Microprocessors - MPC8314ECVRAGDA 142643-MPC8314ECVRAGDA
Manufacturer: NXP Win Source Part Number: 142643-MPC8314ECVRAG DA Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SEC 3.3 RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, HSSI, I2C, PCI, SPI, TDM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 620-PBGA (29x29) Speed(Frequency): 400MHz Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 142643-MPC8314ECVRAGDA
Packaging: Tray
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Security; SEC 3.3
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, HSSI, I2C, PCI, SPI, TDM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 620-PBGA (29x29)
Speed(Frequency): 400MHz
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MPC8314ECVRAGDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8314ECVRAGDA-ND
Microprocessors MPC8314ECVRAGDA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8314ECVRAGDA
Microprocessors - MPU MPC8314ECVRAGDA
Microprocessors - MPU ENCRYPT

Microprocessors - MPU ENCRYPT

Buy Now Datasheet
Embedded - Microprocessors - MPC8314ECVRAGDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8314ECVRAGDA
Embedded - Microprocessors MPC8314ECVRAGDA
IC MPU MPC83XX 400MHZ 620BGA

IC MPU MPC83XX 400MHZ 620BGA

Supplier's Site Datasheet
MPU, POWERQUICC II PRO, 620FCPBGA - 568-MPC8314ECVRAGDA - Utmel Electronic Limited
Hong Kong, China
MPU, POWERQUICC II PRO, 620FCPBGA
568-MPC8314ECVRAGDA
MPU, POWERQUICC II PRO, 620FCPBGA 568-MPC8314ECVRAGDA
MPU, POWERQUICC II PRO, 620FCPBGA

MPU, POWERQUICC II PRO, 620FCPBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8314ECVRAGDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8314ECVRAGDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8314ECVRAGDA
IC MPU MPC83XX 400MHZ 620HBGA

IC MPU MPC83XX 400MHZ 620HBGA

Supplier's Site
Microprocessors - MPC8314ECVRAGDA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8314ECVRAGDA
Microprocessors MPC8314ECVRAGDA
IC MPU MPC83XX 400MHZ 620BGA

IC MPU MPC83XX 400MHZ 620BGA

Supplier's Site Datasheet
Microprocessors - MPC8314ECVRAGDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8314ECVRAGDA
Microprocessors MPC8314ECVRAGDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8314ECVRAGDA 142643-MPC8314ECVRAGDA MPC8314ECVRAGDA-ND MPC8314ECVRAGDA MPC8314ECVRAGDA 568-MPC8314ECVRAGDA MPC8314ECVRAGDA MPC8314ECVRAGDA MPC8314ECVRAGDA
Product Name 400MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8314ECVRAGDA Microprocessors Microprocessors - MPU Embedded - Microprocessors MPU, POWERQUICC II PRO, 620FCPBGA Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Microprocessor Family PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC e300c3
Supply Voltage 1 V 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V 1V
Package Type Other; Tray P-BGA; Other; 620-PBGA (29x29) Other; 620-BBGA Exposed Pad Other; 620-BBGA Exposed Pad Other; 620-BBGA Exposed Pad BGA; Other; 620-BBGA Exposed Pad
Pin Count 620 620
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZ100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 260 MHz
View Details