NXP Semiconductors Microprocessors MPC8314ECVRAFDA

Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)
Request a Quote
Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8314E PowerQUICC II Pro processor from Lingto Electronic Limited is a low-power, highly integrated microprocessor designed for various applications, including network attached storage (NAS), voice over IP (VoIP) routers, and industrial controllers. It features an e300c3 core operating at up to 400 MHz, with 16 Kbytes of L1 instruction and data caches, and supports floating-point operations. The processor includes dual enhanced three-speed Ethernet controllers, a DDR1/DDR2 SDRAM memory controller, and a range of peripheral interfaces such as PCI, USB 2.0, and SPI. The MPC8314E is notable for its security engine, which accelerates cryptographic operations, making it suitable for applications requiring secure data handling. It maintains software compatibility with previous PowerQUICC designs, facilitating easier migration for developers. The device is packaged in a 620 BGA format, making it compact for embedded applications. This processor is ideal for engineers looking for a reliable solution that balances performance, power consumption, and integration for their embedded projects.

Datasheet Summary
Powered by GS/AI

The MPC8314E PowerQUICC II Pro processor from Lingto Electronic Limited is a low-power, highly integrated microprocessor designed for various applications, including network attached storage (NAS), voice over IP (VoIP) routers, and industrial controllers. It features an e300c3 core operating at up to 400 MHz, with 16 Kbytes of L1 instruction and data caches, and supports floating-point operations. The processor includes dual enhanced three-speed Ethernet controllers, a DDR1/DDR2 SDRAM memory controller, and a range of peripheral interfaces such as PCI, USB 2.0, and SPI. The MPC8314E is notable for its security engine, which accelerates cryptographic operations, making it suitable for applications requiring secure data handling. It maintains software compatibility with previous PowerQUICC designs, facilitating easier migration for developers. The device is packaged in a 620 BGA format, making it compact for embedded applications. This processor is ideal for engineers looking for a reliable solution that balances performance, power consumption, and integration for their embedded projects.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8314ECVRAFDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8314ECVRAFDA-ND
Microprocessors MPC8314ECVRAFDA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8314ECVRAFDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8314ECVRAFDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8314ECVRAFDA
POWERQUICC 32 BIT POWER ARCH SOC

POWERQUICC 32 BIT POWER ARCH SOC

Supplier's Site
Embedded - Microprocessors - MPC8314ECVRAFDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8314ECVRAFDA
Embedded - Microprocessors MPC8314ECVRAFDA
IC MPU MPC83XX 333MHZ 620BGA

IC MPU MPC83XX 333MHZ 620BGA

Supplier's Site Datasheet
Microprocessors - MPC8314ECVRAFDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8314ECVRAFDA
Microprocessors MPC8314ECVRAFDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8314ECVRAFDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8314ECVRAFDA
Microprocessors MPC8314ECVRAFDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8314ECVRAFDA
Microprocessors - MPU MPC8314ECVRAFDA
Microprocessors - MPU ENCRYPT

Microprocessors - MPU ENCRYPT

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8314ECVRAFDA-ND MPC8314ECVRAFDA MPC8314ECVRAFDA MPC8314ECVRAFDA MPC8314ECVRAFDA
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 620-BBGA Exposed Pad BGA; Other; 620-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Microprocessors - 25EMPPC603E2BB200Z - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC EM603e
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1932-pin
PBGA
View Details