NXP Semiconductors Microprocessors MPC8314ECVRADDA

Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)
Request a Quote Datasheet
Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8314ECVRADDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8314ECVRADDA-ND
Microprocessors MPC8314ECVRADDA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8314ECVRADDA - 208735-MPC8314ECVRADDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8314ECVRADDA
208735-MPC8314ECVRADDA
Embedded - Embedded - Microprocessors - MPC8314ECVRADDA 208735-MPC8314ECVRADDA
Manufacturer: NXP Win Source Part Number: 208735-MPC8314ECVRAD DA Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SEC 3.3 RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, HSSI, I2C, PCI, SPI, TDM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 620-PBGA (29x29) Speed(Frequency): 266MHz

Manufacturer: NXP
Win Source Part Number: 208735-MPC8314ECVRADDA
Packaging: Tray
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Security; SEC 3.3
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, HSSI, I2C, PCI, SPI, TDM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 620-PBGA (29x29)
Speed(Frequency): 266MHz

Buy Now Datasheet
266MHZ Embedded Microprocessor MPU - 694-MPC8314ECVRADDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8314ECVRADDA
266MHZ Embedded Microprocessor MPU 694-MPC8314ECVRADDA
IC MPU MPC83XX 266MHZ 620HBGA Product overview: MPC8314ECVRADDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8314ECVRADDA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 266MHZ 620HBGA Product overview: MPC8314ECVRADDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8314ECVRADDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8314ECVRADDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8314ECVRADDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8314ECVRADDA
IC MPU MPC83XX 266MHZ 620HBGA

IC MPU MPC83XX 266MHZ 620HBGA

Supplier's Site
Microprocessors - MPC8314ECVRADDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8314ECVRADDA
Microprocessors MPC8314ECVRADDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)

Buy Now Datasheet
Embedded - Microprocessors - MPC8314ECVRADDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8314ECVRADDA
Embedded - Microprocessors MPC8314ECVRADDA
IC MPU MPC83XX 266MHZ 620BGA

IC MPU MPC83XX 266MHZ 620BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8314ECVRADDA
Microprocessors - MPU MPC8314ECVRADDA
Microprocessors - MPU ENCRYPT

Microprocessors - MPU ENCRYPT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8314ECVRADDA-ND 208735-MPC8314ECVRADDA 694-MPC8314ECVRADDA MPC8314ECVRADDA MPC8314ECVRADDA MPC8314ECVRADDA MPC8314ECVRADDA
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8314ECVRADDA 266MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V, 2.5V, 3.3V 1 V
Package Type Other; 620-BBGA Exposed Pad P-BGA; Other; 620-PBGA (29x29) Other; Tray BGA; Other; 620-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

AM3357 Sitara Processor - AM3357BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
 - 9511A-1DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; SBCDIP24
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details