Win Source Part Number: 1026955-MPC8313VRAGD
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Tray
Standard Package: 40
Package / Case: 516-BBGA Exposed Pad
Supplier Device Package: 516-TEPBGA (27x27)
Alternative Parts (Cross-Reference): MPC8313ECVRAGDC; MPC8313EVRAGDC; MPC8313CVRAGDC;
ECCN: 3A991A2
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935321481557
Base Product Number: MPC8313
IC MPU POWERQUICC II PRO 516PBGA
IC MPU POWERQUICC II PRO 516PBGA Product overview: MPC8313VRAGDC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313VRAGDC can be used for catalog matching and distributor lookup.
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 516-TEPBGA (27x27)
Microprocessor IC * 516-TEPBGA (27x27)
IC MPU POWERQUICC II PRO 516PBGA
IC MPU POWERQUICC II PRO 516PBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1026955-MPC8313VRAGDC | MPC8313VRAGDC-ND | 694-MPC8313VRAGDC | MPC8313VRAGDC | MPC8313VRAGDC | MPC8313VRAGDC | MPC8313VRAGDC |
| Product Name | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded Microprocessor MPU | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Package Type | Other; 516-BBGA Exposed Pad | Other; Tray | BGA; Other; 516-BBGA Exposed Pad | BGA; Other; 516-BBGA Exposed Pad | |||
| Pin Count | 516 | 516 | |||||
| Microprocessor Family | PowerQUICC II Pro MPC83xx Processor | PowerPC e300c3 | |||||
| Supply Voltage | 1 V |