NXP Semiconductors Microprocessors MPC8313EVRAFFC

Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)
Request a Quote Datasheet
Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14423-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14423-ND
Microprocessors 568-14423-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8313EVRAFFC - 789259-MPC8313EVRAFFC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8313EVRAFFC
789259-MPC8313EVRAFFC
Embedded - Embedded - Microprocessors - MPC8313EVRAFFC 789259-MPC8313EVRAFFC
Manufacturer: NXP Win Source Part Number: 789259-MPC8313EVRAFF C Series: MPC83xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz Co-Processors/DSP: Security; SEC 2.2 RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography Package: 516-BBGA Exposed Pad Additional Interfaces: DUART, HSSI, I2C, PCI, SPI Family Name: MPC8313E Categories: Integrated Circuits (ICs) Manufacturer Package: 516-TEPBGA (27x27) Alternative Parts (Cross-Reference): MPC8313EZQAFFC; MPC8313EZQADDC; MPC8313EVRADDC; MPC8313EZQAGDC; Introduction Date: February 11, 2011 ECCN: 5A002.a.1 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789259-MPC8313EVRAFFC
Series: MPC83xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TA)
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 333MHz
Co-Processors/DSP: Security; SEC 2.2
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography
Package: 516-BBGA Exposed Pad
Additional Interfaces: DUART, HSSI, I2C, PCI, SPI
Family Name: MPC8313E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 516-TEPBGA (27x27)
Alternative Parts (Cross-Reference): MPC8313EZQAFFC; MPC8313EZQADDC; MPC8313EVRADDC; MPC8313EZQAGDC;
Introduction Date: February 11, 2011
ECCN: 5A002.a.1
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
333MHZ Embedded Microprocessor MPU - 694-MPC8313EVRAFFC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8313EVRAFFC
333MHZ Embedded Microprocessor MPU 694-MPC8313EVRAFFC
IC MPU MPC83XX 333MHZ 516TEPBGA Product overview: MPC8313EVRAFFC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313EVRAFFC can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 333MHZ 516TEPBGA Product overview: MPC8313EVRAFFC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313EVRAFFC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8313EVRAFFC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8313EVRAFFC
Microprocessors MPC8313EVRAFFC
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8313EVRAFFC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8313EVRAFFC
Microprocessors MPC8313EVRAFFC
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Embedded - Microprocessors - MPC8313EVRAFFC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8313EVRAFFC
Embedded - Microprocessors MPC8313EVRAFFC
IC MPU MPC83XX 333MHZ 516BGA

IC MPU MPC83XX 333MHZ 516BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8313EVRAFFC
Microprocessors - MPU MPC8313EVRAFFC
Microprocessors - MPU 8313 REV2.2 W/ENC

Microprocessors - MPU 8313 REV2.2 W/ENC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8313EVRAFFC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8313EVRAFFC
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8313EVRAFFC
IC MPU MPC83XX 333MHZ 516TEPBGA

IC MPU MPC83XX 333MHZ 516TEPBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-14423-ND 789259-MPC8313EVRAFFC 694-MPC8313EVRAFFC MPC8313EVRAFFC MPC8313EVRAFFC MPC8313EVRAFFC MPC8313EVRAFFC MPC8313EVRAFFC
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8313EVRAFFC 333MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Embedded - Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerQUICC II Pro MPC83xx Processor PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V, 2.5V, 3.3V 1 V
Package Type Other; 516-BBGA Exposed Pad Other; Tray BGA; Other; 516-BBGA Exposed Pad
Pin Count 516 516
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5716BABCXS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details