NXP Semiconductors Microprocessors MPC8313EVRAFF

Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)
Request a Quote Datasheet
Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8313EVRAFF-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8313EVRAFF-ND
Microprocessors MPC8313EVRAFF-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8313EVRAFF - 1226369-MPC8313EVRAFF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8313EVRAFF
1226369-MPC8313EVRAFF
Embedded - Embedded - Microprocessors - MPC8313EVRAFF 1226369-MPC8313EVRAFF
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226369-MPC8313EVRAF F Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226369-MPC8313EVRAFF
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
333MHZ Embedded Microprocessor MPU - 694-MPC8313EVRAFF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8313EVRAFF
333MHZ Embedded Microprocessor MPU 694-MPC8313EVRAFF
IC MPU MPC83XX 333MHZ 516TEPBGA Product overview: MPC8313EVRAFF from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313EVRAFF can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 333MHZ 516TEPBGA Product overview: MPC8313EVRAFF from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313EVRAFF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8313EVRAFF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8313EVRAFF
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8313EVRAFF
IC MPU MPC83XX 333MHZ 516TEPBGA

IC MPU MPC83XX 333MHZ 516TEPBGA

Supplier's Site
Embedded - Microprocessors - MPC8313EVRAFF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8313EVRAFF
Embedded - Microprocessors MPC8313EVRAFF
IC MPU MPC83XX 333MHZ 516BGA

IC MPU MPC83XX 333MHZ 516BGA

Supplier's Site Datasheet
Microprocessors - MPC8313EVRAFF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8313EVRAFF
Microprocessors MPC8313EVRAFF
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8313EVRAFF-ND 1226369-MPC8313EVRAFF 694-MPC8313EVRAFF MPC8313EVRAFF MPC8313EVRAFF MPC8313EVRAFF
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8313EVRAFF 333MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 516-BBGA Exposed Pad Other; Tray BGA; Other; 516-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZ30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1932-pin
PBGA
View Details