NXP Semiconductors 333MHZ Embedded Microprocessor MPU MPC8313ECVRAFFC

Description
IC MPU MPC83XX 333MHZ 516TEPBGA Product overview: MPC8313ECVRAFFC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313ECVRAFFC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC83XX 333MHZ 516TEPBGA Product overview: MPC8313ECVRAFFC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313ECVRAFFC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
333MHZ Embedded Microprocessor MPU - 694-MPC8313ECVRAFFC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8313ECVRAFFC
333MHZ Embedded Microprocessor MPU 694-MPC8313ECVRAFFC
IC MPU MPC83XX 333MHZ 516TEPBGA Product overview: MPC8313ECVRAFFC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313ECVRAFFC can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 333MHZ 516TEPBGA Product overview: MPC8313ECVRAFFC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313ECVRAFFC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8313ECVRAFFC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8313ECVRAFFC-ND
Microprocessors MPC8313ECVRAFFC-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8313ECVRAFFC - 789258-MPC8313ECVRAFFC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8313ECVRAFFC
789258-MPC8313ECVRAFFC
Embedded - Embedded - Microprocessors - MPC8313ECVRAFFC 789258-MPC8313ECVRAFFC
Manufacturer: NXP Win Source Part Number: 789258-MPC8313ECVRAF FC Series: MPC83xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz Co-Processors/DSP: Security; SEC 2.2 RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography Package: 516-BBGA Exposed Pad Additional Interfaces: DUART, HSSI, I2C, PCI, SPI Family Name: MPC8313E Categories: Integrated Circuits (ICs) Manufacturer Package: 516-TEPBGA (27x27) Alternative Parts (Cross-Reference): MPC8313ECZQAFFC ; MPC8313ECZQADDC MPC8313ECVRADDC; MPC8313ECZQAGDC ; Introduction Date: February 11, 2011 ECCN: 5A002.a.1 Country of Origin: Malaysia Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789258-MPC8313ECVRAFFC
Series: MPC83xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 333MHz
Co-Processors/DSP: Security; SEC 2.2
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography
Package: 516-BBGA Exposed Pad
Additional Interfaces: DUART, HSSI, I2C, PCI, SPI
Family Name: MPC8313E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 516-TEPBGA (27x27)
Alternative Parts (Cross-Reference): MPC8313ECZQAFFC ; MPC8313ECZQADDC MPC8313ECVRADDC; MPC8313ECZQAGDC ;
Introduction Date: February 11, 2011
ECCN: 5A002.a.1
Country of Origin: Malaysia
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microprocessors - MPC8313ECVRAFFC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8313ECVRAFFC
Embedded - Microprocessors MPC8313ECVRAFFC
IC MPU MPC83XX 333MHZ 516BGA

IC MPU MPC83XX 333MHZ 516BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8313ECVRAFFC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8313ECVRAFFC
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8313ECVRAFFC
IC MPU MPC83XX 333MHZ 516TEPBGA

IC MPU MPC83XX 333MHZ 516TEPBGA

Supplier's Site
Microprocessors - MPC8313ECVRAFFC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8313ECVRAFFC
Microprocessors MPC8313ECVRAFFC
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8313ECVRAFFC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8313ECVRAFFC
Microprocessors MPC8313ECVRAFFC
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8313ECVRAFFC MPC8313ECVRAFFC-ND 789258-MPC8313ECVRAFFC MPC8313ECVRAFFC MPC8313ECVRAFFC MPC8313ECVRAFFC
Product Name 333MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC8313ECVRAFFC Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Microprocessor Family PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3
Supply Voltage 1 V 1.8V; 2.5V; 3.3V 1.8V, 2.5V, 3.3V
Package Type Other; Tray Other; 516-BBGA Exposed Pad BGA; Other; 516-BBGA Exposed Pad
Pin Count 516 516
Clock Speed 333 MHz 333 MHz 333 MHz 333 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5K2E04SABDA4 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 4 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 1089-BFBGA, FCBGA
View Details
2 suppliers
Intel® Celeron® Processor 2981U (2M Cache, 1.60 GHz) - 2981U - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1600 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details