NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8313ECVRAFFB MPC8313ECVRAFFB

Description
Manufacturer: NXP Win Source Part Number: 846970-MPC8313ECVRAF FB Series: MPC83xx Features: Microprocessor IC series Package: Tray Part Status: Obsolete Family Name: MPC83 Categories: Integrated Circuits (ICs) ECCN: 5A002A1 FRE Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 846970-MPC8313ECVRAF FB Series: MPC83xx Features: Microprocessor IC series Package: Tray Part Status: Obsolete Family Name: MPC83 Categories: Integrated Circuits (ICs) ECCN: 5A002A1 FRE Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8313ECVRAFFB - 846970-MPC8313ECVRAFFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8313ECVRAFFB
846970-MPC8313ECVRAFFB
Embedded - Embedded - Microprocessors - MPC8313ECVRAFFB 846970-MPC8313ECVRAFFB
Manufacturer: NXP Win Source Part Number: 846970-MPC8313ECVRAF FB Series: MPC83xx Features: Microprocessor IC series Package: Tray Part Status: Obsolete Family Name: MPC83 Categories: Integrated Circuits (ICs) ECCN: 5A002A1 FRE Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 846970-MPC8313ECVRAFFB
Series: MPC83xx
Features: Microprocessor IC series
Package: Tray
Part Status: Obsolete
Family Name: MPC83
Categories: Integrated Circuits (ICs)
ECCN: 5A002A1 FRE
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
333MHZ Embedded Microprocessor MPU - 694-MPC8313ECVRAFFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8313ECVRAFFB
333MHZ Embedded Microprocessor MPU 694-MPC8313ECVRAFFB
IC MPU MPC83XX 333MHZ 516TEPBGA Product overview: MPC8313ECVRAFFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313ECVRAFFB can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 333MHZ 516TEPBGA Product overview: MPC8313ECVRAFFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313ECVRAFFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8313ECVRAFFB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8313ECVRAFFB-ND
Microprocessors MPC8313ECVRAFFB-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

Buy Now Datasheet
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27) - 568-MPC8313ECVRAFFB - Utmel Electronic Limited
Hong Kong, China
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)
568-MPC8313ECVRAFFB
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27) 568-MPC8313ECVRAFFB
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

Supplier's Site
Embedded - Microprocessors - MPC8313ECVRAFFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8313ECVRAFFB
Embedded - Microprocessors MPC8313ECVRAFFB
IC MPU MPC83XX 333MHZ 516BGA

IC MPU MPC83XX 333MHZ 516BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8313ECVRAFFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8313ECVRAFFB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8313ECVRAFFB
IC MPU MPC83XX 333MHZ 516TEPBGA

IC MPU MPC83XX 333MHZ 516TEPBGA

Supplier's Site
Microprocessors - MPC8313ECVRAFFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8313ECVRAFFB
Microprocessors MPC8313ECVRAFFB
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 846970-MPC8313ECVRAFFB 694-MPC8313ECVRAFFB MPC8313ECVRAFFB-ND 568-MPC8313ECVRAFFB MPC8313ECVRAFFB MPC8313ECVRAFFB MPC8313ECVRAFFB
Product Name Embedded - Embedded - Microprocessors - MPC8313ECVRAFFB 333MHZ Embedded Microprocessor MPU Microprocessors PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27) Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Tray Other; 516-BBGA Exposed Pad Other; 516-BBGA Exposed Pad BGA; Other; 516-BBGA Exposed Pad
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1707DZKBA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - DRA718BIGCBDRQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 600 MHz
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details