PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)
Manufacturer: NXP
Win Source Part Number: 927888-MPC8313ECVRAF
Series: MPC83xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)
Core Processor: PowerPC e300c3
Speed: 333MHz
Package: Tray
Package: 516-BBGA Exposed Pad
Part Status: Obsolete
Family Name: MPC83
Categories: Integrated Circuits (ICs)
Case / Package: 516-TEPBGA (27x27)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MPU MPC83XX 333MHZ 516TEPBGA Product overview: MPC8313ECVRAFF from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313ECVRAFF can be used for catalog matching and distributor lookup.
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)
IC MPU MPC83XX 333MHZ 516BGA
IC MPU MPC83XX 333MHZ 516TEPBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8313ECVRAFF-ND | 927888-MPC8313ECVRAFF | 694-MPC8313ECVRAFF | MPC8313ECVRAFF | MPC8313ECVRAFF | MPC8313ECVRAFF |
| Product Name | Microprocessors | Embedded - Embedded - Microprocessors - MPC8313ECVRAFF | 333MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | PowerPC; PowerPC e300c3 | PowerPC e300c3 | PowerPC; PowerPC e300c3 | PowerPC; PowerPC e300c3 | ||
| Supply Voltage | 1.8V; 2.5V; 3.3V | |||||
| Package Type | Other; 516-BBGA Exposed Pad | P-BGA; Other; 516-TEPBGA (27x27) | Other; Tray | BGA; Other; 516-BBGA Exposed Pad |