Manufacturer: NXP
Win Source Part Number: 789257-MPC8313CVRADD
Series: MPC83xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 267MHz
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Package: 516-BBGA Exposed Pad
Additional Interfaces: DUART, HSSI, I2C, PCI, SPI
Categories: Integrated Circuits (ICs)
Manufacturer Package: 516-TEPBGA (27x27)
Alternative Parts (Cross-Reference): MPC8313CVRAFFC; MPC8313CZQAFFC; MPC8313CZQADDC; MPC8313CVRADDC;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 267MHz 516-TEPBGA (27x27)
IC MPU MPC83XX 267MHZ 516TEPBGA Product overview: MPC8313CVRADDC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 267MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 267MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313CVRADDC can be used for catalog matching and distributor lookup.
IC MPU MPC83XX 267MHZ 516BGA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 267MHz 516-TEPBGA (27x27)
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 267MHz 516-TEPBGA (27x27)
POWERQUICC 32 BIT POWER ARCHITEC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 789257-MPC8313CVRADDC | MPC8313CVRADDC-ND | 694-MPC8313CVRADDC | MPC8313CVRADDC | MPC8313CVRADDC | MPC8313CVRADDC |
| Product Name | Embedded - Embedded - Microprocessors - MPC8313CVRADDC | Microprocessors | 267MHZ Embedded Microprocessor MPU | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Supply Voltage | 1.8V, 2.5V, 3.3V | 1.8V; 2.5V; 3.3V | 1 V | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Microprocessor Family | PowerPC; PowerPC e300c3 | PowerQUICC II Pro MPC83xx Processor | PowerPC; PowerPC e300c3 | PowerPC e300c3 | PowerPC; PowerPC e300c3 | |
| Package Type | Other; 516-BBGA Exposed Pad | Other; Tray | BGA; Other; 516-BBGA Exposed Pad |