NXP Semiconductors 400MH Embedded Microprocessor MPU MPC8309VMAGDCA

Description
POWERQUICC POWER ARCH SOC, 400MH Product overview: MPC8309VMAGDCA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MH. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MH, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8309VMAGDCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POWERQUICC POWER ARCH SOC, 400MH Product overview: MPC8309VMAGDCA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MH. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MH, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8309VMAGDCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MH Embedded Microprocessor MPU - 694-MPC8309VMAGDCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MH Embedded Microprocessor MPU
694-MPC8309VMAGDCA
400MH Embedded Microprocessor MPU 694-MPC8309VMAGDCA
POWERQUICC POWER ARCH SOC, 400MH Product overview: MPC8309VMAGDCA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MH. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MH, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8309VMAGDCA can be used for catalog matching and distributor lookup.

POWERQUICC POWER ARCH SOC, 400MH Product overview: MPC8309VMAGDCA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MH. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MH, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8309VMAGDCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 568-14354-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14354-ND
Microprocessors 568-14354-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 489-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 489-PBGA (19x19)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8309VMAGDCA - 789256-MPC8309VMAGDCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8309VMAGDCA
789256-MPC8309VMAGDCA
Embedded - Embedded - Microprocessors - MPC8309VMAGDCA 789256-MPC8309VMAGDCA
Manufacturer: NXP Win Source Part Number: 789256-MPC8309VMAGDC A Series: MPC83xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 3.3V Package: 489-LFBGA Additional Interfaces: CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM Categories: Integrated Circuits (ICs) Manufacturer Package: 489-PBGA (19x19) Alternative Parts (Cross-Reference): MPC8309CVMAGDCA; MPC8309VMAGDCA; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789256-MPC8309VMAGDCA
Series: MPC83xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TA)
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR2
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 3.3V
Package: 489-LFBGA
Additional Interfaces: CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM
Categories: Integrated Circuits (ICs)
Manufacturer Package: 489-PBGA (19x19)
Alternative Parts (Cross-Reference): MPC8309CVMAGDCA; MPC8309VMAGDCA;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MPC8309VMAGDCA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8309VMAGDCA
Microprocessors MPC8309VMAGDCA
IC MPU MPC83XX 400MHZ 489BGA

IC MPU MPC83XX 400MHZ 489BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8309VMAGDCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8309VMAGDCA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8309VMAGDCA
IC MPU MPC83XX 400MHZ 489BGA

IC MPU MPC83XX 400MHZ 489BGA

Supplier's Site
Embedded - Microprocessors - MPC8309VMAGDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8309VMAGDCA
Embedded - Microprocessors MPC8309VMAGDCA
IC MPU MPC83XX 400MHZ 489BGA

IC MPU MPC83XX 400MHZ 489BGA

Supplier's Site Datasheet
Microprocessors - MPC8309VMAGDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8309VMAGDCA
Microprocessors MPC8309VMAGDCA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 489-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 489-PBGA (19x19)

Buy Now Datasheet
Microprocessors - MPC8309VMAGDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8309VMAGDCA
Microprocessors MPC8309VMAGDCA
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8309VMAGDCA 568-14354-ND 789256-MPC8309VMAGDCA MPC8309VMAGDCA MPC8309VMAGDCA MPC8309VMAGDCA MPC8309VMAGDCA MPC8309VMAGDCA
Product Name 400MH Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC8309VMAGDCA Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Microprocessors
Package Type Other; Bulk Other; 489-LFBGA Other; 489-LFBGA BGA; Other; 489-LFBGA
Operating Temperature 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718BABCXEQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded - Microprocessors - 8086-2/BQA - Lingto Electronic Limited
Specs
Microprocessor Family 8086
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details