NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8309VMADDCA MPC8309VMADDCA

Description
Manufacturer: NXP Win Source Part Number: 789255-MPC8309VMADDC A Series: MPC83xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 3.3V Package: 489-LFBGA Additional Interfaces: CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM Family Name: MPC8309 Categories: Integrated Circuits (ICs) Manufacturer Package: 489-PBGA (19x19) Introduction Date: April 02, 2011 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 789255-MPC8309VMADDC A Series: MPC83xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 3.3V Package: 489-LFBGA Additional Interfaces: CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM Family Name: MPC8309 Categories: Integrated Circuits (ICs) Manufacturer Package: 489-PBGA (19x19) Introduction Date: April 02, 2011 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8309VMADDCA - 789255-MPC8309VMADDCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8309VMADDCA
789255-MPC8309VMADDCA
Embedded - Embedded - Microprocessors - MPC8309VMADDCA 789255-MPC8309VMADDCA
Manufacturer: NXP Win Source Part Number: 789255-MPC8309VMADDC A Series: MPC83xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 3.3V Package: 489-LFBGA Additional Interfaces: CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM Family Name: MPC8309 Categories: Integrated Circuits (ICs) Manufacturer Package: 489-PBGA (19x19) Introduction Date: April 02, 2011 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789255-MPC8309VMADDCA
Series: MPC83xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TA)
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 266MHz
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR2
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 3.3V
Package: 489-LFBGA
Additional Interfaces: CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM
Family Name: MPC8309
Categories: Integrated Circuits (ICs)
Manufacturer Package: 489-PBGA (19x19)
Introduction Date: April 02, 2011
ECCN: 3A991.a.2
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MPC8309VMADDCA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8309VMADDCA-ND
Microprocessors MPC8309VMADDCA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 489-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 489-PBGA (19x19)

Buy Now Datasheet
266MHZ Embedded Microprocessor MPU - 694-MPC8309VMADDCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8309VMADDCA
266MHZ Embedded Microprocessor MPU 694-MPC8309VMADDCA
IC MPU MPC83XX 266MHZ 489BGA Product overview: MPC8309VMADDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8309VMADDCA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 266MHZ 489BGA Product overview: MPC8309VMADDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8309VMADDCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8309VMADDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8309VMADDCA
Microprocessors MPC8309VMADDCA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 489-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 489-PBGA (19x19)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8309VMADDCA
Microprocessors - MPU MPC8309VMADDCA
Microprocessors - MPU E300 MP 266

Microprocessors - MPU E300 MP 266

Buy Now Datasheet
Microprocessors - MPC8309VMADDCA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8309VMADDCA
Microprocessors MPC8309VMADDCA
IC MPU MPC83XX 266MHZ 489BGA

IC MPU MPC83XX 266MHZ 489BGA

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8309VMADDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8309VMADDCA
Embedded - Microprocessors MPC8309VMADDCA
IC MPU MPC83XX 266MHZ 489BGA

IC MPU MPC83XX 266MHZ 489BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8309VMADDCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8309VMADDCA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8309VMADDCA
IC MPU MPC83XX 266MHZ 489BGA

IC MPU MPC83XX 266MHZ 489BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 789255-MPC8309VMADDCA MPC8309VMADDCA-ND 694-MPC8309VMADDCA MPC8309VMADDCA MPC8309VMADDCA MPC8309VMADDCA MPC8309VMADDCA MPC8309VMADDCA
Product Name Embedded - Embedded - Microprocessors - MPC8309VMADDCA Microprocessors 266MHZ Embedded Microprocessor MPU Microprocessors Microprocessors - MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 3.3V 1.8V; 3.3V 1 V
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Microprocessor Family PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAAR21 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details