NXP Semiconductors Microprocessors MPC8309CVMAFDCA

Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 489-PBGA (19x19)
Request a Quote Datasheet
Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 489-PBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8309CVMAFDCA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8309CVMAFDCA-ND
Microprocessors MPC8309CVMAFDCA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 489-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 489-PBGA (19x19)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8309CVMAFDCA - 885727-MPC8309CVMAFDCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8309CVMAFDCA
885727-MPC8309CVMAFDCA
Embedded - Embedded - Microprocessors - MPC8309CVMAFDCA 885727-MPC8309CVMAFDCA
Manufacturer: NXP Win Source Part Number: 885727-MPC8309CVMAFD CA Series: MPC83xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 333MHz 489-PBGA (19x19) Core Processor: PowerPC e300c3 Speed: 333MHz Package: 489-LFBGA Package: Tray Family Name: MPC8309 Categories: Integrated Circuits (ICs) Case / Package: 489-PBGA (19x19) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 885727-MPC8309CVMAFDCA
Series: MPC83xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 333MHz 489-PBGA (19x19)
Core Processor: PowerPC e300c3
Speed: 333MHz
Package: 489-LFBGA
Package: Tray
Family Name: MPC8309
Categories: Integrated Circuits (ICs)
Case / Package: 489-PBGA (19x19)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
333MHZ Embedded Microprocessor MPU - 694-MPC8309CVMAFDCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8309CVMAFDCA
333MHZ Embedded Microprocessor MPU 694-MPC8309CVMAFDCA
IC MPU MPC83XX 333MHZ 489BGA Product overview: MPC8309CVMAFDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8309CVMAFDCA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 333MHZ 489BGA Product overview: MPC8309CVMAFDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8309CVMAFDCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8309CVMAFDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8309CVMAFDCA
Embedded - Microprocessors MPC8309CVMAFDCA
IC MPU MPC83XX 333MHZ 489BGA

IC MPU MPC83XX 333MHZ 489BGA

Supplier's Site Datasheet
Microprocessors - MPC8309CVMAFDCA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8309CVMAFDCA
Microprocessors MPC8309CVMAFDCA
IC MPU MPC83XX 333MHZ 489BGA

IC MPU MPC83XX 333MHZ 489BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8309CVMAFDCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8309CVMAFDCA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8309CVMAFDCA
IC MPU MPC83XX 333MHZ 489BGA

IC MPU MPC83XX 333MHZ 489BGA

Supplier's Site
Microprocessors - MPC8309CVMAFDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8309CVMAFDCA
Microprocessors MPC8309CVMAFDCA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 489-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 489-PBGA (19x19)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8309CVMAFDCA-ND 885727-MPC8309CVMAFDCA 694-MPC8309CVMAFDCA MPC8309CVMAFDCA MPC8309CVMAFDCA MPC8309CVMAFDCA MPC8309CVMAFDCA
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8309CVMAFDCA 333MHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3
Supply Voltage 1.8V; 3.3V 1
Package Type Other; 489-LFBGA P-BGA; Other; 489-PBGA (19x19) Other; Tray Other; 489-LFBGA BGA; Other; 489-LFBGA
Pin Count 489 489
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details