PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 473-MAPBGA (19x19)
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 473-MAPBGA (19x19)
IC MPU MPC83XX 333MHZ 473MAPBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8308ZQAFD-ND | MPC8308ZQAFD | MPC8308ZQAFD |
| Product Name | Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Microprocessor Family | PowerPC; PowerPC e300c3 | PowerPC e300c3 | PowerPC; PowerPC e300c3 |
| Supply Voltage | 1.8V; 2.5V; 3.3V | ||
| Package Type | Other; 473-LFBGA | BGA; Other; 473-LFBGA |