NXP Semiconductors 400MHZ Embedded Microprocessor MPU MPC8308VMAGD

Description
IC MPU MPC83XX 400MHZ 473MAPBGA Product overview: MPC8308VMAGD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8308VMAGD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC83XX 400MHZ 473MAPBGA Product overview: MPC8308VMAGD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8308VMAGD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHZ Embedded Microprocessor MPU - 694-MPC8308VMAGD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8308VMAGD
400MHZ Embedded Microprocessor MPU 694-MPC8308VMAGD
IC MPU MPC83XX 400MHZ 473MAPBGA Product overview: MPC8308VMAGD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8308VMAGD can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 473MAPBGA Product overview: MPC8308VMAGD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8308VMAGD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8308VMAGD-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8308VMAGD-ND
Microprocessors MPC8308VMAGD-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8308VMAGD - 740199-MPC8308VMAGD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8308VMAGD
740199-MPC8308VMAGD
Embedded - Embedded - Microprocessors - MPC8308VMAGD 740199-MPC8308VMAGD
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 740199-MPC8308VMAGD Manufacturer Homepage: www.freescale.com Reference case: PBGA473 Reference Date Code: 1106+ Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 740199-MPC8308VMAGD
Manufacturer Homepage: www.freescale.com
Reference case: PBGA473
Reference Date Code: 1106+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Embedded - Microprocessors - MPC8308VMAGD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8308VMAGD
Embedded - Microprocessors MPC8308VMAGD
IC MPU MPC83XX 400MHZ 473MAPBGA

IC MPU MPC83XX 400MHZ 473MAPBGA

Supplier's Site Datasheet
Microprocessors - MPC8308VMAGD - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8308VMAGD
Microprocessors MPC8308VMAGD
IC MPU MPC83XX 400MHZ 473MAPBGA

IC MPU MPC83XX 400MHZ 473MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8308VMAGD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8308VMAGD
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8308VMAGD
RISC MCU, 32-BIT, 400MHZ

RISC MCU, 32-BIT, 400MHZ

Supplier's Site
Microprocessors - MPC8308VMAGD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8308VMAGD
Microprocessors MPC8308VMAGD
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)

Buy Now Datasheet
Microprocessors - MPC8308VMAGD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8308VMAGD
Microprocessors MPC8308VMAGD
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8308VMAGD MPC8308VMAGD-ND 740199-MPC8308VMAGD MPC8308VMAGD MPC8308VMAGD MPC8308VMAGD MPC8308VMAGD
Product Name 400MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC8308VMAGD Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Package Type Other; Tray Other; 473-LFBGA Other; 473-LFBGA BGA; Other; 473-LFBGA
Operating Temperature 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR01F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details