NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8308CVMAGDA MPC8308CVMAGDA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226366-MPC8308CVMAG DA Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226366-MPC8308CVMAG DA Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8308CVMAGDA - 1226366-MPC8308CVMAGDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8308CVMAGDA
1226366-MPC8308CVMAGDA
Embedded - Embedded - Microprocessors - MPC8308CVMAGDA 1226366-MPC8308CVMAGDA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226366-MPC8308CVMAG DA Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226366-MPC8308CVMAGDA
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - MPC8308CVMAGDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8308CVMAGDA-ND
Microprocessors MPC8308CVMAGDA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8308CVMAGDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8308CVMAGDA
400MHZ Embedded Microprocessor MPU 694-MPC8308CVMAGDA
IC MPU MPC83XX 400MHZ 473MAPBGA Product overview: MPC8308CVMAGDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8308CVMAGDA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 473MAPBGA Product overview: MPC8308CVMAGDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8308CVMAGDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8308CVMAGDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8308CVMAGDA
Microprocessors MPC8308CVMAGDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)

Buy Now Datasheet
Microprocessors - MPC8308CVMAGDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8308CVMAGDA
Microprocessors MPC8308CVMAGDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)

Buy Now
Embedded - Microprocessors - MPC8308CVMAGDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8308CVMAGDA
Embedded - Microprocessors MPC8308CVMAGDA
IC MPU MPC83XX 400MHZ 473MAPBGA

IC MPU MPC83XX 400MHZ 473MAPBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8308CVMAGDA
Microprocessors - MPU MPC8308CVMAGDA
Microprocessors - MPU E300 EXT TMP 400

Microprocessors - MPU E300 EXT TMP 400

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8308CVMAGDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8308CVMAGDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8308CVMAGDA
IC MPU MPC83XX 400MHZ 473MAPBGA

IC MPU MPC83XX 400MHZ 473MAPBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1226366-MPC8308CVMAGDA MPC8308CVMAGDA-ND 694-MPC8308CVMAGDA MPC8308CVMAGDA MPC8308CVMAGDA MPC8308CVMAGDA MPC8308CVMAGDA
Product Name Embedded - Embedded - Microprocessors - MPC8308CVMAGDA Microprocessors 400MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 473-LFBGA Other; Tray BGA; Other; 473-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA745BLGABCRQ1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1176 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details