The MPC8308CVMAGD is a low-power, highly integrated microprocessor from Quarktwin Technology Ltd., designed for cost-effective applications. It features an e300 core with a maximum clock speed of 400 MHz, supported by 16 Kbytes of instruction and 16 Kbytes of data cache. The processor includes a PCI Express controller, dual three-speed Ethernet controllers (10/100/1000 Mbps), a DDR2 SDRAM memory controller, and various communication interfaces such as dual UART, I2C, USB, and SPI. The high level of integration simplifies board design and enhances performance, making it suitable for applications requiring efficient processing and connectivity. The device operates within specified electrical characteristics, ensuring reliability in various environments.
Manufacturer: NXP
Win Source Part Number: 885726-MPC8308CVMAGD
Series: MPC83xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)
Core Processor: PowerPC e300c3
Speed: 400MHz
Package: Tray
Package: 473-LFBGA
Part Status: Obsolete
Family Name: MPC83
Categories: Integrated Circuits (ICs)
Case / Package: 473-MAPBGA (19x19)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 252
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MPU MPC83XX 400MHZ 473MAPBGA Product overview: MPC8308CVMAGD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8308CVMAGD can be used for catalog matching and distributor lookup.
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)
MPU, 32-BIT, 266MHZ, PBGA473
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)
IC MPU MPC83XX 400MHZ 473MAPBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 885726-MPC8308CVMAGD | 694-MPC8308CVMAGD | MPC8308CVMAGD-ND | MPC8308CVMAGD | MPC8308CVMAGD | MPC8308CVMAGD |
| Product Name | Embedded - Embedded - Microprocessors - MPC8308CVMAGD | 400MHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Package Type | P-BGA; Other; 473-MAPBGA (19x19) | Other; Tray | Other; 473-LFBGA | BGA; Other; 473-LFBGA | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Microprocessor Family | PowerQUICC II Pro | PowerPC; PowerPC e300c3 | PowerPC; PowerPC e300c3 | PowerPC e300c3 | PowerPC; PowerPC e300c3 | |
| Supply Voltage | 1 | 1.8V; 2.5V; 3.3V | ||||
| Pin Count | 473 | 473 |