PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 369-PBGA (19x19)
Manufacturer: NXP
Win Source Part Number: 885725-MPC8306VMAFDC
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 333MHz 369-PBGA (19x19)
Core Processor: PowerPC e300c3
Speed: 333MHz
Package: 369-LFBGA
Package: Tray
Family Name: MPC8306
Categories: Integrated Circuits (ICs)
Case / Package: 369-PBGA (19x19)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MPU MPC83XX 333MHZ 369BGA Product overview: MPC8306VMAFDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8306VMAFDCA can be used for catalog matching and distributor lookup.
IC MPU MPC83XX 333MHZ 369BGA
Microprocessors - MPU E300 MP 333
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 369-PBGA (19x19)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8306VMAFDCA-ND | 885725-MPC8306VMAFDCA | 694-MPC8306VMAFDCA | MPC8306VMAFDCA | 568-MPC8306VMAFDCA | MPC8306VMAFDCA |
| Product Name | Microprocessors | Embedded - Embedded - Microprocessors - MPC8306VMAFDCA | 333MHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU E300 MP 333 | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | PowerPC; PowerPC e300c3 | PowerPC; PowerPC e300c3 | PowerPC e300c3 | PowerPC e300c3 | ||
| Supply Voltage | 1.8V; 3.3V | 1V | ||||
| Package Type | Other; 369-LFBGA | P-BGA; Other; 369-PBGA (19x19) | Other; Tray | Other; 369-LFBGA | BGA; Other; 369-LFBGA |