NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8306SCVMABDCA MPC8306SCVMABDCA

Description
Manufacturer: NXP Win Source Part Number: 059450-MPC8306SCVMAB DCA Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: DUART, I2C, SPI, TDM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 369-PBGA (19x19) Speed(Frequency): 133MHz Security Package / Case: 369-LFBGA
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 059450-MPC8306SCVMAB DCA Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: DUART, I2C, SPI, TDM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 369-PBGA (19x19) Speed(Frequency): 133MHz Security Package / Case: 369-LFBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8306SCVMABDCA is a highly integrated communications processor from the PowerQUICC II Pro family, designed for various networking applications such as residential gateways, modem/routers, and industrial control systems. It features the e300c3 core, which is based on Power Architecture technology, providing enhanced performance with a four-stage pipeline, dual integer units, and dynamic power management. The processor includes 16 Kbytes of instruction and data caches, two DMA engines, and a 16-bit DDR2 memory controller. The device is equipped with a QUICC Engine that supports multiple communication protocols through five unified communication controllers (UCCs), enabling 10/100 Mbps Ethernet, HDLC, and TDM interfaces. The processor's architecture allows for flexibility and scalability, making it suitable for applications that require rapid development and adaptation to new standards. The MPC8306SCVMABDCA is positioned as a cost-effective solution that balances performance, power consumption, and board space requirements, making it a viable option for engineers looking to implement robust communication solutions in their projects.

Datasheet Summary
Powered by GS/AI

The MPC8306SCVMABDCA is a highly integrated communications processor from the PowerQUICC II Pro family, designed for various networking applications such as residential gateways, modem/routers, and industrial control systems. It features the e300c3 core, which is based on Power Architecture technology, providing enhanced performance with a four-stage pipeline, dual integer units, and dynamic power management. The processor includes 16 Kbytes of instruction and data caches, two DMA engines, and a 16-bit DDR2 memory controller. The device is equipped with a QUICC Engine that supports multiple communication protocols through five unified communication controllers (UCCs), enabling 10/100 Mbps Ethernet, HDLC, and TDM interfaces. The processor's architecture allows for flexibility and scalability, making it suitable for applications that require rapid development and adaptation to new standards. The MPC8306SCVMABDCA is positioned as a cost-effective solution that balances performance, power consumption, and board space requirements, making it a viable option for engineers looking to implement robust communication solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8306SCVMABDCA - 059450-MPC8306SCVMABDCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8306SCVMABDCA
059450-MPC8306SCVMABDCA
Embedded - Embedded - Microprocessors - MPC8306SCVMABDCA 059450-MPC8306SCVMABDCA
Manufacturer: NXP Win Source Part Number: 059450-MPC8306SCVMAB DCA Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: DUART, I2C, SPI, TDM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 369-PBGA (19x19) Speed(Frequency): 133MHz Security Package / Case: 369-LFBGA

Manufacturer: NXP
Win Source Part Number: 059450-MPC8306SCVMABDCA
Packaging: Tray
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR2
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: DUART, I2C, SPI, TDM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 369-PBGA (19x19)
Speed(Frequency): 133MHz
Security Package / Case: 369-LFBGA

Buy Now Datasheet
133MHZ Embedded Microprocessor MPU - 694-MPC8306SCVMABDCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Embedded Microprocessor MPU
694-MPC8306SCVMABDCA
133MHZ Embedded Microprocessor MPU 694-MPC8306SCVMABDCA
IC MPU MPC83XX 133MHZ 369BGA Product overview: MPC8306SCVMABDCA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8306SCVMABDCA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 133MHZ 369BGA Product overview: MPC8306SCVMABDCA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8306SCVMABDCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8306SCVMABDCA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8306SCVMABDCA-ND
Microprocessors MPC8306SCVMABDCA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19)

Buy Now Datasheet
Microprocessors - MPC8306SCVMABDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8306SCVMABDCA
Microprocessors MPC8306SCVMABDCA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19)

Buy Now Datasheet
Microprocessors - MPC8306SCVMABDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8306SCVMABDCA
Microprocessors MPC8306SCVMABDCA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8306SCVMABDCA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8306SCVMABDCA
IC MPU MPC83XX 133MHZ 369BGA

IC MPU MPC83XX 133MHZ 369BGA

Supplier's Site
Embedded - Microprocessors - MPC8306SCVMABDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8306SCVMABDCA
Embedded - Microprocessors MPC8306SCVMABDCA
IC MPU MPC83XX 133MHZ 369BGA

IC MPU MPC83XX 133MHZ 369BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8306SCVMABDCA
Microprocessors - MPU MPC8306SCVMABDCA
Microprocessors - MPU E300 MP ext tmp 133

Microprocessors - MPU E300 MP ext tmp 133

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 059450-MPC8306SCVMABDCA 694-MPC8306SCVMABDCA MPC8306SCVMABDCA-ND MPC8306SCVMABDCA MPC8306SCVMABDCA MPC8306SCVMABDCA MPC8306SCVMABDCA
Product Name Embedded - Embedded - Microprocessors - MPC8306SCVMABDCA 133MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 3.3V 1.8V; 3.3V
Package Type P-BGA; Other; 369-PBGA (19x19) Other; Bulk Other; 369-LFBGA BGA; Other; 369-LFBGA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBCD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Embedded - Embedded - Microprocessors - PC7448VGH1267ND - 1084096-PC7448VGH1267ND - Win Source Electronics
Specs
Architecture RISC
Pin Count 360
Operating Temperature -40 C (-40 F)
View Details