Manufacturer: NXP
Win Source Part Number: 885716-MPC8306CVMACD
Series: MPC83xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 200MHz 369-PBGA (19x19)
Core Processor: PowerPC e300c3
Speed: 200MHz
Package: 369-LFBGA
Package: Tray
Family Name: MPC8306
Categories: Integrated Circuits (ICs)
Case / Package: 369-PBGA (19x19)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 200MHz 369-PBGA (19x19)
IC MPU MPC83XX 200MHZ 369BGA Product overview: MPC8306CVMACDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8306CVMACDCA can be used for catalog matching and distributor lookup.
Microprocessors - MPU E300 MP ext tmp 200
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 200MHz 369-PBGA (19x19)
IC MPU MPC83XX 200MHZ 369BGA
IC MPU MPC83XX 200MHZ 369BGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 885716-MPC8306CVMACDCA | MPC8306CVMACDCA-ND | 694-MPC8306CVMACDCA | MPC8306CVMACDCA | MPC8306CVMACDCA | MPC8306CVMACDCA | MPC8306CVMACDCA |
| Product Name | Embedded - Embedded - Microprocessors - MPC8306CVMACDCA | Microprocessors | 200MHZ Embedded Microprocessor MPU | Microprocessors - MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Package Type | P-BGA; Other; 369-PBGA (19x19) | Other; 369-LFBGA | Other; Tray | BGA; Other; 369-LFBGA | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||||
| Microprocessor Family | PowerPC; PowerPC e300c3 | PowerQUICC II Pro MPC8306 Processor | PowerPC e300c3 | PowerPC; PowerPC e300c3 | PowerPC; PowerPC e300c3 | ||
| Supply Voltage | 1.8V; 3.3V | 1 |