NXP Semiconductors Microprocessors MPC8306CVMABDCA

Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19)
Request a Quote Datasheet
Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8306CVMABDCA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8306CVMABDCA-ND
Microprocessors MPC8306CVMABDCA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19)

Buy Now Datasheet
133MHZ Embedded Microprocessor MPU - 694-MPC8306CVMABDCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHZ Embedded Microprocessor MPU
694-MPC8306CVMABDCA
133MHZ Embedded Microprocessor MPU 694-MPC8306CVMABDCA
IC MPU MPC83XX 133MHZ 369BGA Product overview: MPC8306CVMABDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8306CVMABDCA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 133MHZ 369BGA Product overview: MPC8306CVMABDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 133MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8306CVMABDCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8306CVMABDCA - 789249-MPC8306CVMABDCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8306CVMABDCA
789249-MPC8306CVMABDCA
Embedded - Embedded - Microprocessors - MPC8306CVMABDCA 789249-MPC8306CVMABDCA
Manufacturer: NXP Win Source Part Number: 789249-MPC8306CVMABD CA Series: MPC83xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 133MHz Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 3.3V Package: 369-LFBGA Additional Interfaces: CAN, DUART, I2C, MMC/SD, SPI, TDM Family Name: MPC8306CVMAB Categories: Integrated Circuits (ICs) Manufacturer Package: 369-PBGA (19x19) Introduction Date: December 08, 2010 ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789249-MPC8306CVMABDCA
Series: MPC83xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 133MHz
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR2
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 3.3V
Package: 369-LFBGA
Additional Interfaces: CAN, DUART, I2C, MMC/SD, SPI, TDM
Family Name: MPC8306CVMAB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 369-PBGA (19x19)
Introduction Date: December 08, 2010
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8306CVMABDCA
Microprocessors - MPU MPC8306CVMABDCA
Microprocessors - MPU E300 MP ext tmp 133

Microprocessors - MPU E300 MP ext tmp 133

Buy Now Datasheet
Microprocessors - MPC8306CVMABDCA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8306CVMABDCA
Microprocessors MPC8306CVMABDCA
IC MPU MPC83XX 133MHZ 369BGA

IC MPU MPC83XX 133MHZ 369BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8306CVMABDCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8306CVMABDCA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8306CVMABDCA
IC MPU MPC83XX 133MHZ 369BGA

IC MPU MPC83XX 133MHZ 369BGA

Supplier's Site
Microprocessors - MPC8306CVMABDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8306CVMABDCA
Microprocessors MPC8306CVMABDCA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 133MHz 369-PBGA (19x19)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8306CVMABDCA-ND 694-MPC8306CVMABDCA 789249-MPC8306CVMABDCA MPC8306CVMABDCA MPC8306CVMABDCA MPC8306CVMABDCA MPC8306CVMABDCA
Product Name Microprocessors 133MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8306CVMABDCA Microprocessors - MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; 369-LFBGA Other; Tray Other; 369-LFBGA BGA; Other; 369-LFBGA
Pin Count 369
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5708BCBDJSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 667 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded - Microprocessors - 25EMPPC603E2BB200F - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC EM603e
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details