NXP Semiconductors Microprocessors MPC8280ZUQLDA

Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)
Request a Quote Datasheet
Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8280ZUQLDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8280ZUQLDA-ND
Microprocessors MPC8280ZUQLDA-ND
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8280ZUQLDA - 208732-MPC8280ZUQLDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8280ZUQLDA
208732-MPC8280ZUQLDA
Embedded - Embedded - Microprocessors - MPC8280ZUQLDA 208732-MPC8280ZUQLDA
Manufacturer: NXP Win Source Part Number: 208732-MPC8280ZUQLDA Packaging: Tray Core Processor: PowerPC G2_LE Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 3.3V Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 408-TBGA (37.5x37.5) Speed(Frequency): 333MHz Security Package / Case: 480-LBGA

Manufacturer: NXP
Win Source Part Number: 208732-MPC8280ZUQLDA
Packaging: Tray
Core Processor: PowerPC G2_LE
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 408-TBGA (37.5x37.5)
Speed(Frequency): 333MHz
Security Package / Case: 480-LBGA

Buy Now Datasheet
333MHZ Embedded Microprocessor MPU - 694-MPC8280ZUQLDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8280ZUQLDA
333MHZ Embedded Microprocessor MPU 694-MPC8280ZUQLDA
IC MPU MPC82XX 333MHZ 480TBGA Product overview: MPC8280ZUQLDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8280ZUQLDA can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 333MHZ 480TBGA Product overview: MPC8280ZUQLDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8280ZUQLDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8280ZUQLDA
Microprocessors - MPU MPC8280ZUQLDA
Microprocessors - MPU PQ II HIP 7 REV A

Microprocessors - MPU PQ II HIP 7 REV A

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8280ZUQLDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8280ZUQLDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8280ZUQLDA
IC MPU MPC82XX 333MHZ 480TBGA

IC MPU MPC82XX 333MHZ 480TBGA

Supplier's Site
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 408-TBGA (37.5x37.5) - 568-MPC8280ZUQLDA - Utmel Electronic Limited
Hong Kong, China
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 408-TBGA (37.5x37.5)
568-MPC8280ZUQLDA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 408-TBGA (37.5x37.5) 568-MPC8280ZUQLDA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 408-TBGA (37.5x37.5)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 408-TBGA (37.5x37.5)

Supplier's Site
Embedded - Microprocessors - MPC8280ZUQLDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8280ZUQLDA
Embedded - Microprocessors MPC8280ZUQLDA
IC MPU MPC82XX 333MHZ 480TBGA

IC MPU MPC82XX 333MHZ 480TBGA

Supplier's Site Datasheet
Microprocessors - MPC8280ZUQLDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8280ZUQLDA
Microprocessors MPC8280ZUQLDA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8280ZUQLDA-ND 208732-MPC8280ZUQLDA 694-MPC8280ZUQLDA MPC8280ZUQLDA MPC8280ZUQLDA 568-MPC8280ZUQLDA MPC8280ZUQLDA MPC8280ZUQLDA
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8280ZUQLDA 333MHZ Embedded Microprocessor MPU Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 408-TBGA (37.5x37.5) Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC G2_LE PowerQUICC II MPC82xx Processor PowerPC; PowerPC G2_LE PowerPC G2_LE PowerPC; PowerPC G2_LE PowerPC G2_LE
Supply Voltage 3.3V 3.3V 1.5V
Package Type Other; 480-LBGA Exposed Pad T-BGA; Other; 408-TBGA (37.5x37.5) Other; Tray Other; 480-LBGA Exposed Pad BGA; Other; 480-LBGA Exposed Pad
Pin Count 480 480
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5708BCBDJEAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded - Microprocessors - 25PPC750CX-DP0523T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
Microprocessors - 150-SAM9X70T-V/6GWTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details