IC MPU MPC82XX 266MHZ PBGA516 Product overview: MPC8275VRMIBA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8275VRMIBA can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 144320-MPC8275VRMIBA
Packaging: Tray
Core Processor: PowerPC G2_LE
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 516-FPBGA (27x27)
Speed(Frequency): 266MHz
Security Package / Case: 516-BBGA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
IC MPU MPC82XX 266MHZ 516BGA
IC MPU MPC82XX 266MHZ PBGA516
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
MPU PowerQUICC II MPC82xx Processor RISC 32-Bit 0.13um 266MHz 3.3V 516-Pin FBGA Tray
Microprocessors - MPU 266 MHz 505.4 MIPS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8275VRMIBA | 144320-MPC8275VRMIBA | MPC8275VRMIBA-ND | MPC8275VRMIBA | MPC8275VRMIBA | MPC8275VRMIBA | 568-MPC8275VRMIBA | MPC8275VRMIBA |
| Product Name | 266MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MPC8275VRMIBA | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | MPU PowerQUICC II MPC82xx Processor RISC 32-Bit 0.13um 266MHz 3.3V 516-Pin FBGA Tray | Microprocessors - MPU |
| Package Type | Other; Bulk | P-BGA; Other; 516-FPBGA (27x27) | Other; 516-BBGA | BGA; Other; 516-BBGA | Other; 516-BBGA | |||
| Operating Temperature | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | ||
| Architecture | RISC | RISC | RISC | RISC | RISC | |||
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | 32-Bit | ||||
| Supply Voltage | 3.3V | 3.3V | 1.5V |