NXP Semiconductors Microprocessors MPC8272ZQMIBA

Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Request a Quote Datasheet
Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8272ZQMIBA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8272ZQMIBA-ND
Microprocessors MPC8272ZQMIBA-ND
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

Buy Now Datasheet
266MHZ Embedded Microprocessor MPU - 694-MPC8272ZQMIBA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8272ZQMIBA
266MHZ Embedded Microprocessor MPU 694-MPC8272ZQMIBA
IC MPU MPC82XX 266MHZ PBGA516 Product overview: MPC8272ZQMIBA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8272ZQMIBA can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 266MHZ PBGA516 Product overview: MPC8272ZQMIBA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8272ZQMIBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8272ZQMIBA - 208731-MPC8272ZQMIBA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8272ZQMIBA
208731-MPC8272ZQMIBA
Embedded - Embedded - Microprocessors - MPC8272ZQMIBA 208731-MPC8272ZQMIBA
Manufacturer: NXP Win Source Part Number: 208731-MPC8272ZQMIBA Packaging: Tray Core Processor: PowerPC G2_LE Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; RISC CPM, Security; SEC RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (2) USB: USB 2.0 (1) Voltage - I/O: 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 516-FPBGA (27x27) Speed(Frequency): 266MHz

Manufacturer: NXP
Win Source Part Number: 208731-MPC8272ZQMIBA
Packaging: Tray
Core Processor: PowerPC G2_LE
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM, Security; SEC
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (2)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 516-FPBGA (27x27)
Speed(Frequency): 266MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8272ZQMIBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8272ZQMIBA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8272ZQMIBA
IC MPU MPC82XX 266MHZ PBGA516

IC MPU MPC82XX 266MHZ PBGA516

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8272ZQMIBA
Microprocessors - MPU MPC8272ZQMIBA
Microprocessors - MPU PQ27E A W/ TALITOS

Microprocessors - MPU PQ27E A W/ TALITOS

Buy Now Datasheet
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-FPBGA (27x27) - 568-MPC8272ZQMIBA - Utmel Electronic Limited
Hong Kong, China
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-FPBGA (27x27)
568-MPC8272ZQMIBA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-FPBGA (27x27) 568-MPC8272ZQMIBA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-FPBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-FPBGA (27x27)

Supplier's Site
Microprocessors - MPC8272ZQMIBA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8272ZQMIBA
Microprocessors MPC8272ZQMIBA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

Buy Now Datasheet
Embedded - Microprocessors - MPC8272ZQMIBA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8272ZQMIBA
Embedded - Microprocessors MPC8272ZQMIBA
IC MPU MPC82XX 266MHZ 516BGA

IC MPU MPC82XX 266MHZ 516BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8272ZQMIBA-ND 694-MPC8272ZQMIBA 208731-MPC8272ZQMIBA MPC8272ZQMIBA MPC8272ZQMIBA 568-MPC8272ZQMIBA MPC8272ZQMIBA MPC8272ZQMIBA
Product Name Microprocessors 266MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8272ZQMIBA Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-FPBGA (27x27) Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC G2_LE PowerPC; PowerPC G2_LE PowerPC G2_LE PowerPC G2_LE PowerPC; PowerPC G2_LE
Supply Voltage 3.3V 3.3V 1.5V
Package Type Other; 516-BBGA Other; Tray P-BGA; Other; 516-FPBGA (27x27) Other; 516-BBGA BGA; Other; 516-BBGA
Pin Count 516
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802BZWTD3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Microprocessors - 25PPC750FX-FBO5-3T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Intel® Pentium® Processor 3560M (2M Cache, 2.40 GHz) - 3560M - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 2400 MHz
View Details