NXP Semiconductors Microprocessors MPC8272VRTIEA

Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
Request a Quote Datasheet
Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8272VRTIEA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8272VRTIEA-ND
Microprocessors MPC8272VRTIEA-ND
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microprocessors -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microprocessors
Integrated Circuits (ICs) Embedded Microprocessors
Manufacturer: NXP USA Inc. Category: Integrated Circuits (ICs) Embedded Microprocessors Series: MPC82xx Package: Tray Product Status: Active Core Processor: PowerPC G2_LE Mounting Type: Surface Mount Package / Case: 516-BBGA Supplier Device Package: 516-PBGA (27x27) Additional Interfaces: I²C, SCC, SMC, SPI, UART, USART

Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs) Embedded Microprocessors
Series: MPC82xx
Package: Tray
Product Status: Active
Core Processor: PowerPC G2_LE
Mounting Type: Surface Mount
Package / Case: 516-BBGA
Supplier Device Package: 516-PBGA (27x27)
Additional Interfaces: I²C, SCC, SMC, SPI, UART, USART

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8272VRTIEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8272VRTIEA
400MHZ Embedded Microprocessor MPU 694-MPC8272VRTIEA
IC MPU MPC82XX 400MHZ 516FPBGA Product overview: MPC8272VRTIEA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8272VRTIEA can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 400MHZ 516FPBGA Product overview: MPC8272VRTIEA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8272VRTIEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8272VRTIEA
Microprocessors - MPU MPC8272VRTIEA
Microprocessors - MPU 400 MHz 760 MIPS

Microprocessors - MPU 400 MHz 760 MIPS

Buy Now Datasheet
Microprocessors - MPC8272VRTIEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8272VRTIEA
Microprocessors MPC8272VRTIEA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-FPBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-FPBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8272VRTIEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8272VRTIEA
Microprocessors MPC8272VRTIEA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8272VRTIEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8272VRTIEA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8272VRTIEA
IC MPU MPC82XX 400MHZ 516FPBGA

IC MPU MPC82XX 400MHZ 516FPBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8272VRTIEA-ND 694-MPC8272VRTIEA MPC8272VRTIEA MPC8272VRTIEA MPC8272VRTIEA
Product Name Microprocessors Integrated Circuits (ICs) Embedded Microprocessors 400MHZ Embedded Microprocessor MPU Microprocessors - MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC G2_LE PowerPC G2_LE PowerPC; PowerPC G2_LE
Supply Voltage 3.3V
Package Type Other; 516-BBGA Other; Bulk BGA; Other; 516-BBGA
Pin Count 516
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin PBGA
View Details