NXP Semiconductors Microprocessors MPC8272VRMIBA

Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Request a Quote Datasheet
Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8272VRMIBA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8272VRMIBA-ND
Microprocessors MPC8272VRMIBA-ND
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8272VRMIBA - 811032-MPC8272VRMIBA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8272VRMIBA
811032-MPC8272VRMIBA
Embedded - Embedded - Microprocessors - MPC8272VRMIBA 811032-MPC8272VRMIBA
Manufacturer: NXP USA Inc. Win Source Part Number: 811032-MPC8272VRMIBA Packaging: Tray Core Processor: PowerPC G2_LE Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz Co-Processors/DSP: Communications; RISC CPM, Security; SEC RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100Mbps (2) USB: USB 2.0 (1) Voltage - I/O: 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Supplier Device Package: 516-FPBGA (27x27) Temperature Range - Operating: 0°C ~ 105°C Manufacturer Package: 516-BBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Part Number Series: MPC8272

Manufacturer: NXP USA Inc.
Win Source Part Number: 811032-MPC8272VRMIBA
Packaging: Tray
Core Processor: PowerPC G2_LE
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 266MHz
Co-Processors/DSP: Communications; RISC CPM, Security; SEC
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100Mbps (2)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Supplier Device Package: 516-FPBGA (27x27)
Temperature Range - Operating: 0°C ~ 105°C
Manufacturer Package: 516-BBGA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Part Number Series: MPC8272

Buy Now
266MHZ Embedded Microprocessor MPU - 694-MPC8272VRMIBA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8272VRMIBA
266MHZ Embedded Microprocessor MPU 694-MPC8272VRMIBA
IC MPU MPC82XX 266MHZ PBGA516 Product overview: MPC8272VRMIBA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8272VRMIBA can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 266MHZ PBGA516 Product overview: MPC8272VRMIBA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8272VRMIBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8272VRMIBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8272VRMIBA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8272VRMIBA
IC MPU MPC82XX 266MHZ PBGA516

IC MPU MPC82XX 266MHZ PBGA516

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8272VRMIBA
Microprocessors - MPU MPC8272VRMIBA
Microprocessors - MPU 266 MHz 505.4 MIPS

Microprocessors - MPU 266 MHz 505.4 MIPS

Buy Now Datasheet
Microprocessors - MPC8272VRMIBA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8272VRMIBA
Microprocessors MPC8272VRMIBA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8272VRMIBA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8272VRMIBA
Microprocessors MPC8272VRMIBA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8272VRMIBA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8272VRMIBA
Microprocessors MPC8272VRMIBA
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Embedded - Microprocessors - MPC8272VRMIBA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8272VRMIBA
Embedded - Microprocessors MPC8272VRMIBA
IC MPU MPC82XX 266MHZ 516BGA

IC MPU MPC82XX 266MHZ 516BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8272VRMIBA-ND 811032-MPC8272VRMIBA 694-MPC8272VRMIBA MPC8272VRMIBA MPC8272VRMIBA MPC8272VRMIBA MPC8272VRMIBA MPC8272VRMIBA
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8272VRMIBA 266MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC G2_LE PowerPC; PowerPC G2_LE PowerPC G2_LE PowerPC; PowerPC G2_LE
Supply Voltage 3.3V 3.3V
Package Type Other; 516-BBGA Other; Bulk BGA; Other; 516-BBGA
Pin Count 516
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5746ABZXAS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-LFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - AM29C332-1GC - Lingto Electronic Limited
Specs
Microprocessor Family AM29C332
View Details
1.1GHz 1.05V Embedded Microprocessor MPU - 694-AC80566UC005DE S LB2C - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 64-Bit
Supply Voltage 1.1 V
Package Type Other; FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details