PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
IC MPU MPC82XX 400MHZ 516BGA
IC MPU MPC82XX 400MHZ PBGA516
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
Microprocessors - MPU PQ27E A W/ TALITOS
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8272CZQTIEA-ND | MPC8272CZQTIEA | MPC8272CZQTIEA | MPC8272CZQTIEA | MPC8272CZQTIEA |
| Product Name | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors - MPU |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | PowerPC; PowerPC G2_LE | PowerPC; PowerPC G2_LE | PowerPC; PowerPC G2_LE | PowerPC G2_LE | |
| Supply Voltage | 3.3V | ||||
| Package Type | Other; 516-BBGA | BGA; Other; 516-BBGA | |||
| Pin Count | 516 |