NXP Semiconductors 32-bit 32bit 266MHz 3.3V Embedded Microprocessor MPU MPC8272CVRMIBA

Description
MPU PowerQUICC II MPC82xx Processor RISC 32bit 0.13um 266MHz 3.3V 516-Pin TEBGA Tray Product overview: MPC8272CVRMIBA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 266MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 266MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8272CVRMIBA can be used for catalog matching and distributor lookup.
Request a Quote
Description
MPU PowerQUICC II MPC82xx Processor RISC 32bit 0.13um 266MHz 3.3V 516-Pin TEBGA Tray Product overview: MPC8272CVRMIBA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 266MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 266MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8272CVRMIBA can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8272CVRMIBA is a member of the PowerQUICC II family of integrated communications processors from Quarktwin Technology Ltd. It features a dual-issue integer core based on the Power Architecture, operating at frequencies between 266 MHz and 400 MHz. The processor includes 16 KB of instruction and data caches, a memory management unit (MMU), and a modified communications processor module (CPM). This microprocessor supports multiple serial communication controllers, fast communication controllers, and Ethernet interfaces, making it suitable for various communication applications. Additionally, it incorporates an integrated security engine for encryption, which is specific to the MPC8272 and MPC8248 models. The device is available in a 516 PBGA package, ensuring a compact design for integration into various systems. Engineers considering the MPC8272CVRMIBA should evaluate its capabilities in relation to their specific project requirements, particularly in communications and processing tasks.

Datasheet Summary
Powered by GS/AI

The MPC8272CVRMIBA is a member of the PowerQUICC II family of integrated communications processors from Quarktwin Technology Ltd. It features a dual-issue integer core based on the Power Architecture, operating at frequencies between 266 MHz and 400 MHz. The processor includes 16 KB of instruction and data caches, a memory management unit (MMU), and a modified communications processor module (CPM). This microprocessor supports multiple serial communication controllers, fast communication controllers, and Ethernet interfaces, making it suitable for various communication applications. Additionally, it incorporates an integrated security engine for encryption, which is specific to the MPC8272 and MPC8248 models. The device is available in a 516 PBGA package, ensuring a compact design for integration into various systems. Engineers considering the MPC8272CVRMIBA should evaluate its capabilities in relation to their specific project requirements, particularly in communications and processing tasks.

Suppliers

Company
Product
Description
Supplier Links
32-bit 32bit 266MHz 3.3V Embedded Microprocessor MPU - 694-MPC8272CVRMIBA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32bit 266MHz 3.3V Embedded Microprocessor MPU
694-MPC8272CVRMIBA
32-bit 32bit 266MHz 3.3V Embedded Microprocessor MPU 694-MPC8272CVRMIBA
MPU PowerQUICC II MPC82xx Processor RISC 32bit 0.13um 266MHz 3.3V 516-Pin TEBGA Tray Product overview: MPC8272CVRMIBA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 266MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 266MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8272CVRMIBA can be used for catalog matching and distributor lookup.

MPU PowerQUICC II MPC82xx Processor RISC 32bit 0.13um 266MHz 3.3V 516-Pin TEBGA Tray Product overview: MPC8272CVRMIBA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32bit, 266MHz, 3.3V. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 32bit, 266MHz, 3.3V, Embedded Microprocessor MPU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8272CVRMIBA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8272CVRMIBA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8272CVRMIBA-ND
Microprocessors MPC8272CVRMIBA-ND
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8272CVRMIBA - 927881-MPC8272CVRMIBA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8272CVRMIBA
927881-MPC8272CVRMIBA
Embedded - Embedded - Microprocessors - MPC8272CVRMIBA 927881-MPC8272CVRMIBA
Manufacturer: NXP Win Source Part Number: 927881-MPC8272CVRMIB A Series: MPC82xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC G2_LE Microprocessor IC series 1 Core, 32-Bit 266MHz 516-PBGA (27x27) Core Processor: PowerPC G2_LE Speed: 266MHz Package: 516-BBGA Package: Tray Family Name: MPC8272 Categories: Integrated Circuits (ICs) Case / Package: 516-PBGA (27x27) ECCN: 5A002A1 FRE Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 927881-MPC8272CVRMIBA
Series: MPC82xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC G2_LE Microprocessor IC series 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Core Processor: PowerPC G2_LE
Speed: 266MHz
Package: 516-BBGA
Package: Tray
Family Name: MPC8272
Categories: Integrated Circuits (ICs)
Case / Package: 516-PBGA (27x27)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8272CVRMIBA
Microprocessors - MPU MPC8272CVRMIBA
Microprocessors - MPU 266 MHz 505.4 MIPS

Microprocessors - MPU 266 MHz 505.4 MIPS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8272CVRMIBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8272CVRMIBA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8272CVRMIBA
IC MPU MPC82XX 266MHZ PBGA516

IC MPU MPC82XX 266MHZ PBGA516

Supplier's Site
Microprocessors - MPC8272CVRMIBA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8272CVRMIBA
Microprocessors MPC8272CVRMIBA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8272CVRMIBA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8272CVRMIBA
Microprocessors MPC8272CVRMIBA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

Buy Now Datasheet
Embedded - Microprocessors - MPC8272CVRMIBA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8272CVRMIBA
Embedded - Microprocessors MPC8272CVRMIBA
IC MPU MPC82XX 266MHZ 516BGA

IC MPU MPC82XX 266MHZ 516BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8272CVRMIBA MPC8272CVRMIBA-ND 927881-MPC8272CVRMIBA MPC8272CVRMIBA MPC8272CVRMIBA MPC8272CVRMIBA MPC8272CVRMIBA
Product Name 32-bit 32bit 266MHz 3.3V Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC8272CVRMIBA Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Architecture RISC RISC RISC RISC
Microprocessor Family PowerQUICC II MPC82xx Processor PowerPC; PowerPC G2_LE PowerPC; PowerPC G2_LE PowerPC G2_LE PowerPC; PowerPC G2_LE
Supply Voltage 1.425 V to 2.25 V 3.3V
Package Type Other; Tray Other; 516-BBGA P-BGA; Other; 516-PBGA (27x27) BGA; Other; 516-BBGA
Pin Count 516 516
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 1000 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details