The MPC8271ZQTIEA is a member of the PowerQUICC II family of integrated communications processors from Freescale Semiconductor. It features a 32-bit Power Architecture core with a dual-issue integer design, supporting clock frequencies ranging from 266 to 400 MHz. The device includes 16 KB of instruction and data caches, a memory management unit (MMU), and a modified communications processor module (CPM). The MPC8271ZQTIEA supports multiple serial communication controllers and fast communication controllers, making it suitable for applications requiring robust communication capabilities. It also includes a PCI bridge for interfacing with other devices and supports USB 2.0 connectivity. The processor is available in a 516 PBGA package, which is lead-free. Engineers considering this microprocessor should evaluate its performance specifications and communication features to determine its suitability for their specific applications.
IC MPU MPC82XX 400MHZ PBGA516 Product overview: MPC8271ZQTIEA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8271ZQTIEA can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 140925-MPC8271ZQTIEA
Packaging: Tray
Core Processor: PowerPC G2_LE
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (2)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 516-FPBGA (27x27)
Speed(Frequency): 400MHz
Security Package / Case: 516-BBGA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
IC MPU MPC82XX 400MHZ 516BGA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-FPBGA (27x27)
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
IC MPU MPC82XX 400MHZ 516FPBGA
Microprocessors - MPU PQ27E A W/O TALITOS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8271ZQTIEA | 140925-MPC8271ZQTIEA | MPC8271ZQTIEA-ND | MPC8271ZQTIEA | MPC8271ZQTIEA | MPC8271ZQTIEA | MPC8271ZQTIEA | MPC8271ZQTIEA |
| Product Name | 400MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MPC8271ZQTIEA | Microprocessors | Embedded - Microprocessors | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU |
| Microprocessor Family | PowerQUICC II MPC82xx Processor | PowerPC; PowerPC G2_LE | PowerPC; PowerPC G2_LE | PowerPC G2_LE | PowerPC; PowerPC G2_LE | |||
| Supply Voltage | 1.5 | 3.3V | 3.3V | |||||
| Package Type | Other; Tray | P-BGA; Other; 516-FPBGA (27x27) | Other; 516-BBGA | BGA; Other; 516-BBGA | ||||
| Pin Count | 516 | 516 | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) |