NXP Semiconductors Microprocessors MPC8271VRTIEA

Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
Request a Quote
Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8271VRTIEA is a member of the PowerQUICC II family of integrated communications processors from Quarktwin Technology Ltd. It features a 32-bit Power Architecture core, operating at frequencies between 266 MHz and 400 MHz. The microprocessor includes dual 16 KB instruction and data caches, a memory management unit (MMU), and supports bus snooping for cache coherency. This device is equipped with three serial communications controllers (SCCs), two fast communication controllers (FCCs), and two Ethernet ports (10/100). It also supports a PCI bridge and includes a USB 2.0 interface. The MPC8271VRTIEA is available in a 516 PBGA package, which is lead-free. This microprocessor is suitable for applications requiring robust communication capabilities and efficient processing power.

Datasheet Summary
Powered by GS/AI

The MPC8271VRTIEA is a member of the PowerQUICC II family of integrated communications processors from Quarktwin Technology Ltd. It features a 32-bit Power Architecture core, operating at frequencies between 266 MHz and 400 MHz. The microprocessor includes dual 16 KB instruction and data caches, a memory management unit (MMU), and supports bus snooping for cache coherency. This device is equipped with three serial communications controllers (SCCs), two fast communication controllers (FCCs), and two Ethernet ports (10/100). It also supports a PCI bridge and includes a USB 2.0 interface. The MPC8271VRTIEA is available in a 516 PBGA package, which is lead-free. This microprocessor is suitable for applications requiring robust communication capabilities and efficient processing power.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8271VRTIEA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8271VRTIEA-ND
Microprocessors MPC8271VRTIEA-ND
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8271VRTIEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8271VRTIEA
400MHZ Embedded Microprocessor MPU 694-MPC8271VRTIEA
IC MPU MPC82XX 400MHZ PBGA516 Product overview: MPC8271VRTIEA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8271VRTIEA can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 400MHZ PBGA516 Product overview: MPC8271VRTIEA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8271VRTIEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8271VRTIEA - 927880-MPC8271VRTIEA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8271VRTIEA
927880-MPC8271VRTIEA
Embedded - Embedded - Microprocessors - MPC8271VRTIEA 927880-MPC8271VRTIEA
Manufacturer: NXP Win Source Part Number: 927880-MPC8271VRTIEA Series: MPC82xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC G2_LE Microprocessor IC series 1 Core, 32-Bit 400MHz 516-PBGA (27x27) Core Processor: PowerPC G2_LE Speed: 400MHz Package: 516-BBGA Package: Tray Family Name: MPC8271 Categories: Integrated Circuits (ICs) Case / Package: 516-PBGA (27x27) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 927880-MPC8271VRTIEA
Series: MPC82xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC G2_LE Microprocessor IC series 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
Core Processor: PowerPC G2_LE
Speed: 400MHz
Package: 516-BBGA
Package: Tray
Family Name: MPC8271
Categories: Integrated Circuits (ICs)
Case / Package: 516-PBGA (27x27)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - MPC8271VRTIEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8271VRTIEA
Microprocessors MPC8271VRTIEA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-FPBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-FPBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8271VRTIEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8271VRTIEA
Microprocessors MPC8271VRTIEA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8271VRTIEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8271VRTIEA
Microprocessors MPC8271VRTIEA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

Buy Now Datasheet
Embedded - Microprocessors - MPC8271VRTIEA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8271VRTIEA
Embedded - Microprocessors MPC8271VRTIEA
IC MPU MPC82XX 400MHZ 516BGA

IC MPU MPC82XX 400MHZ 516BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8271VRTIEA
Microprocessors - MPU MPC8271VRTIEA
Microprocessors - MPU 400 MHz 760 MIPS

Microprocessors - MPU 400 MHz 760 MIPS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8271VRTIEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8271VRTIEA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8271VRTIEA
IC MPU MPC82XX 400MHZ PBGA516

IC MPU MPC82XX 400MHZ PBGA516

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8271VRTIEA-ND 694-MPC8271VRTIEA 927880-MPC8271VRTIEA MPC8271VRTIEA MPC8271VRTIEA MPC8271VRTIEA MPC8271VRTIEA
Product Name Microprocessors 400MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8271VRTIEA Microprocessors Embedded - Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC G2_LE PowerQUICC II MPC82xx Processor PowerPC G2_LE PowerPC; PowerPC G2_LE PowerPC; PowerPC G2_LE
Supply Voltage 3.3V 1.425 V to 2.25 V
Package Type Other; 516-BBGA Other; Tray P-BGA; Other; 516-PBGA (27x27) BGA; Other; 516-BBGA
Pin Count 516 516
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3357ZCZD72 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Microprocessors - AM5708BCBDJAS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 450 MHz
View Details
Microprocessors - 150-SAM9X70T-I/4PBTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
3 suppliers