IC MPU MPC82XX 266MHZ PBGA516 Product overview: MPC8271VRMIBA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8271VRMIBA can be used for catalog matching and distributor lookup.
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-FPBGA (27x27)
IC MPU MPC82XX 266MHZ PBGA516
Microprocessors - MPU 266 MHz 505.4 MIPS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8271VRMIBA | MPC8271VRMIBA-ND | MPC8271VRMIBA | MPC8271VRMIBA | MPC8271VRMIBA |
| Product Name | 266MHZ Embedded Microprocessor MPU | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU |
| Microprocessor Family | PowerQUICC II MPC82xx Processor | PowerPC; PowerPC G2_LE | PowerPC G2_LE | PowerPC; PowerPC G2_LE | |
| Supply Voltage | 1.425 V to 2.25 V | 3.3V | |||
| Package Type | Other; Tray | Other; 516-BBGA | BGA; Other; 516-BBGA | ||
| Pin Count | 516 | 516 | |||
| Clock Speed | 266 MHz | 266 MHz | 266 MHz | 266 MHz |