The MPC8271CZQMIBA is a member of the PowerQUICC II family of integrated communications processors from Quarktwin Technology Ltd. It features a 32-bit Power Architecture core with a dual-issue integer architecture, operating at frequencies between 266 MHz and 400 MHz. The processor includes 16 KB of instruction and data caches, both of which are four-way set associative and utilize a least recently used (LRU) replacement algorithm. This microprocessor supports multiple serial communication controllers, fast communication controllers, and has integrated Ethernet capabilities (10/100 Mbps). It also includes a PCI bridge for connectivity and supports USB 2.0. The device is available in a 516 PBGA package, which is lead-free. The MPC8271 is designed for applications requiring efficient processing and communication capabilities, making it suitable for embedded systems and networking applications.
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Win Source Part Number: 1011056-MPC8271CZQMI
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: MPC82xx
Core Processor: PowerPC G2_LE
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 266MHz
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100Mbps (2)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Package: Tray
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Standard Package: 40
Package / Case: 516-BBGA
Supplier Device Package: 516-PBGA (27x27)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: OBSOLETE
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MPC82
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC MPU MPC82XX 266MHZ 516BGA / PowerPC G2_LE Microprocessor IC series 1 Core, 32-Bit 266MHz 516-PBGA (27x27) Product overview: MPC8271CZQMIBA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8271CZQMIBA can be used for catalog matching and distributor lookup.
IC MPU MPC82XX 266MHZ 516BGA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8271CZQMIBA-ND | 1011056-MPC8271CZQMIBA | 694-MPC8271CZQMIBA | MPC8271CZQMIBA | MPC8271CZQMIBA |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | 32-bit 266MHZ Embedded Microprocessor MPU | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Microprocessor Family | PowerPC; PowerPC G2_LE | PowerPC; PowerPC G2_LE | PowerPC G2_LE | ||
| Supply Voltage | 3.3V | 3.3V | |||
| Package Type | Other; 516-BBGA | Other; Tray | BGA; Other; 516-BBGA | ||
| Pin Count | 516 |