NXP Semiconductors Microprocessors MPC8270VVUPEA

Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 450MHz 480-TBGA (37.5x37.5)
Request a Quote Datasheet
Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 450MHz 480-TBGA (37.5x37.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8270VVUPEA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8270VVUPEA-ND
Microprocessors MPC8270VVUPEA-ND
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 450MHz 480-TBGA (37.5x37.5)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 450MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
450MHZ Embedded Microprocessor MPU - 694-MPC8270VVUPEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MHZ Embedded Microprocessor MPU
694-MPC8270VVUPEA
450MHZ Embedded Microprocessor MPU 694-MPC8270VVUPEA
IC MPU MPC82XX 450MHZ 480TBGA Product overview: MPC8270VVUPEA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 450MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8270VVUPEA can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 450MHZ 480TBGA Product overview: MPC8270VVUPEA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 450MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8270VVUPEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8270VVUPEA - 024281-MPC8270VVUPEA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8270VVUPEA
024281-MPC8270VVUPEA
Embedded - Embedded - Microprocessors - MPC8270VVUPEA 024281-MPC8270VVUPEA
Manufacturer: NXP Win Source Part Number: 024281-MPC8270VVUPEA Packaging: Tray Core Processor: PowerPC G2_LE Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 3.3V Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 408-TBGA (37.5x37.5) Speed(Frequency): 450MHz Security Package / Case: 480-LBGA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 024281-MPC8270VVUPEA
Packaging: Tray
Core Processor: PowerPC G2_LE
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 408-TBGA (37.5x37.5)
Speed(Frequency): 450MHz
Security Package / Case: 480-LBGA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8270VVUPEA
Microprocessors - MPU MPC8270VVUPEA
Microprocessors - MPU 450 MHz 885 MIPS

Microprocessors - MPU 450 MHz 885 MIPS

Buy Now Datasheet
Microprocessors - MPC8270VVUPEA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8270VVUPEA
Microprocessors MPC8270VVUPEA
IC MPU MPC82XX 450MHZ 480TBGA

IC MPU MPC82XX 450MHZ 480TBGA

Supplier's Site Datasheet
Microprocessors - MPC8270VVUPEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8270VVUPEA
Microprocessors MPC8270VVUPEA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 450MHz 480-TBGA (37.5x37.5)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 450MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Embedded - Microprocessors - MPC8270VVUPEA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8270VVUPEA
Embedded - Microprocessors MPC8270VVUPEA
IC MPU MPC82XX 450MHZ 480TBGA

IC MPU MPC82XX 450MHZ 480TBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8270VVUPEA-ND 694-MPC8270VVUPEA 024281-MPC8270VVUPEA MPC8270VVUPEA MPC8270VVUPEA MPC8270VVUPEA MPC8270VVUPEA
Product Name Microprocessors 450MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8270VVUPEA Microprocessors - MPU Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC G2_LE PowerQUICC II MPC82xx Processor PowerPC G2_LE PowerPC G2_LE PowerPC; PowerPC G2_LE
Supply Voltage 3.3V 3.3V
Package Type Other; 480-LBGA Exposed Pad Other; Tray T-BGA; Other; 408-TBGA (37.5x37.5) Other; 480-LBGA Exposed Pad BGA; Other; 480-LBGA Exposed Pad
Pin Count 480 480
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5718AZBOXEM-ND - DigiKey
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A15
Supply Voltage 1.8V; 3.3V
View Details
4 suppliers
Embedded - Microprocessors - 25PPC750FX-FB25F3T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details