NXP Semiconductors Microprocessors MPC8270VVQLDA

Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)
Request a Quote Datasheet
Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8270VVQLDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8270VVQLDA-ND
Microprocessors MPC8270VVQLDA-ND
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
333MHZ Embedded Microprocessor MPU - 694-MPC8270VVQLDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8270VVQLDA
333MHZ Embedded Microprocessor MPU 694-MPC8270VVQLDA
IC MPU MPC82XX 333MHZ 480TBGA Product overview: MPC8270VVQLDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8270VVQLDA can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 333MHZ 480TBGA Product overview: MPC8270VVQLDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8270VVQLDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8270VVQLDA - 041777-MPC8270VVQLDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8270VVQLDA
041777-MPC8270VVQLDA
Embedded - Embedded - Microprocessors - MPC8270VVQLDA 041777-MPC8270VVQLDA
Manufacturer: NXP Win Source Part Number: 041777-MPC8270VVQLDA Packaging: Tray Core Processor: PowerPC G2_LE Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 3.3V Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 408-TBGA (37.5x37.5) Speed(Frequency): 333MHz Security Package / Case: 480-LBGA

Manufacturer: NXP
Win Source Part Number: 041777-MPC8270VVQLDA
Packaging: Tray
Core Processor: PowerPC G2_LE
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 408-TBGA (37.5x37.5)
Speed(Frequency): 333MHz
Security Package / Case: 480-LBGA

Buy Now Datasheet
Microprocessors - MPC8270VVQLDA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8270VVQLDA
Microprocessors MPC8270VVQLDA
IC MPU MPC82XX 333MHZ 480TBGA

IC MPU MPC82XX 333MHZ 480TBGA

Supplier's Site Datasheet
Microprocessors - MPC8270VVQLDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8270VVQLDA
Microprocessors MPC8270VVQLDA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Microprocessors - MPC8270VVQLDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8270VVQLDA
Microprocessors MPC8270VVQLDA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 480-TBGA (37.5x37.5)

Buy Now Datasheet
Embedded - Microprocessors - MPC8270VVQLDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8270VVQLDA
Embedded - Microprocessors MPC8270VVQLDA
IC MPU MPC82XX 333MHZ 480TBGA

IC MPU MPC82XX 333MHZ 480TBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8270VVQLDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8270VVQLDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8270VVQLDA
IC MPU MPC82XX 333MHZ 480TBGA

IC MPU MPC82XX 333MHZ 480TBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8270VVQLDA-ND 694-MPC8270VVQLDA 041777-MPC8270VVQLDA MPC8270VVQLDA MPC8270VVQLDA MPC8270VVQLDA MPC8270VVQLDA
Product Name Microprocessors 333MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8270VVQLDA Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC G2_LE PowerQUICC II MPC82xx Processor PowerPC G2_LE PowerPC G2_LE PowerPC; PowerPC G2_LE PowerPC; PowerPC G2_LE
Supply Voltage 3.3V 3.3V
Package Type Other; 480-LBGA Exposed Pad Other; Tray T-BGA; Other; 408-TBGA (37.5x37.5) Other; 480-LBGA Exposed Pad BGA; Other; 480-LBGA Exposed Pad
Pin Count 480 480
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
4 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Integrated Host Processor, Power Architecture™
Package Type Other; 783 FC-CBGA
Clock Speed 1330 MHz
View Details
Embedded - Microprocessors - PCX7457VGH1000NC - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC G4
View Details
3 suppliers