Manufacturer: NXP
Win Source Part Number: 024279-MPC8270CVVUPE
Packaging: Tray
Core Processor: PowerPC G2_LE
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 408-TBGA (37.5x37.5)
Speed(Frequency): 450MHz
Security Package / Case: 480-LBGA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 450MHz 480-TBGA (37.5x37.5)
IC MPU MPC82XX 450MHZ 480TBGA Product overview: MPC8270CVVUPEA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 450MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8270CVVUPEA can be used for catalog matching and distributor lookup.
IC MPU MPC82XX 450MHZ 480TBGA
IC MPU MPC82XX 450MHZ 480TBGA
Microprocessors - MPU 450 MHz 885 MIPS
IC MPU MPC82XX 450MHZ 480TBGA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 450MHz 480-TBGA (37.5x37.5)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 024279-MPC8270CVVUPEA | MPC8270CVVUPEA-ND | 694-MPC8270CVVUPEA | MPC8270CVVUPEA | MPC8270CVVUPEA | MPC8270CVVUPEA | MPC8270CVVUPEA | MPC8270CVVUPEA |
| Product Name | Embedded - Embedded - Microprocessors - MPC8270CVVUPEA | Microprocessors | 450MHZ Embedded Microprocessor MPU | Embedded - Microprocessors | Microprocessors | Microprocessors - MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Architecture | RISC | RISC | RISC | RISC | RISC | |||
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||||
| Supply Voltage | 3.3V | 3.3V | ||||||
| Package Type | T-BGA; Other; 408-TBGA (37.5x37.5) | Other; 480-LBGA Exposed Pad | Other; Tray | Other; 480-LBGA Exposed Pad | BGA; Other; 480-LBGA Exposed Pad | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |