PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)
IC MPU MPC82XX 266MHZ 480TBGA Product overview: MPC8260ACVVMIBB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8260ACVVMIBB can be used for catalog matching and distributor lookup.
IC MPU MPC82XX 266MHZ 480TBGA
IC MPU MPC82XX 266MHZ 480TBGA
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)
IC MPU MPC82XX 266MHZ 480TBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8260ACVVMIBB-ND | 694-MPC8260ACVVMIBB | MPC8260ACVVMIBB | MPC8260ACVVMIBB | MPC8260ACVVMIBB | MPC8260ACVVMIBB |
| Product Name | Microprocessors | 266MHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | PowerPC; PowerPC G2 | PowerPC; PowerPC G2 | PowerPC; PowerPC G2 | PowerPC G2 | PowerPC G2 | |
| Supply Voltage | 3.3V | |||||
| Package Type | Other; 480-LBGA Exposed Pad | Other; Tray | BGA; Other; 480-LBGA Exposed Pad | Other; 480-LBGA Exposed Pad | ||
| Pin Count | 480 |