PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
IC MPU MPC82XX 200MHZ PBGA516 Product overview: MPC8250ACVRIHBC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8250ACVRIHBC can be used for catalog matching and distributor lookup.
Microprocessors - MPU PWR QUICC II HIP4CVR
PowerPC G2 Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
IC MPU MPC82XX 200MHZ 516BGA
IC MPU MPC82XX 200MHZ 516BGA
IC MPU MPC82XX 200MHZ PBGA516
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8250ACVRIHBC-ND | 694-MPC8250ACVRIHBC | 568-MPC8250ACVRIHBC | MPC8250ACVRIHBC | MPC8250ACVRIHBC | MPC8250ACVRIHBC | MPC8250ACVRIHBC |
| Product Name | Microprocessors | 200MHZ Embedded Microprocessor MPU | Microprocessors - MPU PWR QUICC II HIP4CVR | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | PowerPC; PowerPC G2 | PowerPC G2 | PowerPC G2 | PowerPC G2 | PowerPC; PowerPC G2 | PowerPC; PowerPC G2 | |
| Supply Voltage | 3.3V | 1.8V | |||||
| Package Type | Other; 516-BBGA | Other; Tray | Other; 516-BBGA | BGA; Other; 516-BBGA | Other; 516-BBGA | ||
| Pin Count | 516 |