NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8248VRTIEA MPC8248VRTIEA

Description
Manufacturer: NXP Win Source Part Number: 789237-MPC8248VRTIEA Series: MPC82xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC G2_LE Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Communications; RISC CPM, Security; SEC RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (2) USB: USB 2.0 (1) Voltage - I/O: 3.3V Security Features: Cryptography, Random Number Generator Package: 516-BBGA Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Family Name: MPC8248 Categories: Integrated Circuits (ICs) Manufacturer Package: 516-FPBGA (27x27) Alternative Parts (Cross-Reference): PC8265MTPUBC; PC8265MTPUHC; PC8280MTPULA; PC8280MTPUDA; Introduction Date: July 02, 2004 ECCN: 5A002.a.1 Country of Origin: Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 789237-MPC8248VRTIEA Series: MPC82xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC G2_LE Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Communications; RISC CPM, Security; SEC RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (2) USB: USB 2.0 (1) Voltage - I/O: 3.3V Security Features: Cryptography, Random Number Generator Package: 516-BBGA Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Family Name: MPC8248 Categories: Integrated Circuits (ICs) Manufacturer Package: 516-FPBGA (27x27) Alternative Parts (Cross-Reference): PC8265MTPUBC; PC8265MTPUHC; PC8280MTPULA; PC8280MTPUDA; Introduction Date: July 02, 2004 ECCN: 5A002.a.1 Country of Origin: Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8248VRTIEA - 789237-MPC8248VRTIEA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8248VRTIEA
789237-MPC8248VRTIEA
Embedded - Embedded - Microprocessors - MPC8248VRTIEA 789237-MPC8248VRTIEA
Manufacturer: NXP Win Source Part Number: 789237-MPC8248VRTIEA Series: MPC82xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC G2_LE Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Communications; RISC CPM, Security; SEC RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (2) USB: USB 2.0 (1) Voltage - I/O: 3.3V Security Features: Cryptography, Random Number Generator Package: 516-BBGA Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Family Name: MPC8248 Categories: Integrated Circuits (ICs) Manufacturer Package: 516-FPBGA (27x27) Alternative Parts (Cross-Reference): PC8265MTPUBC; PC8265MTPUHC; PC8280MTPULA; PC8280MTPUDA; Introduction Date: July 02, 2004 ECCN: 5A002.a.1 Country of Origin: Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789237-MPC8248VRTIEA
Series: MPC82xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TA)
Core Processor: PowerPC G2_LE
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Co-Processors/DSP: Communications; RISC CPM, Security; SEC
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (2)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Security Features: Cryptography, Random Number Generator
Package: 516-BBGA
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Family Name: MPC8248
Categories: Integrated Circuits (ICs)
Manufacturer Package: 516-FPBGA (27x27)
Alternative Parts (Cross-Reference): PC8265MTPUBC; PC8265MTPUHC; PC8280MTPULA; PC8280MTPUDA;
Introduction Date: July 02, 2004
ECCN: 5A002.a.1
Country of Origin: Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8248VRTIEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8248VRTIEA
400MHZ Embedded Microprocessor MPU 694-MPC8248VRTIEA
IC MPU MPC82XX 400MHZ PBGA516 Product overview: MPC8248VRTIEA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8248VRTIEA can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 400MHZ PBGA516 Product overview: MPC8248VRTIEA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8248VRTIEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8248VRTIEA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8248VRTIEA-ND
Microprocessors MPC8248VRTIEA-ND
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8248VRTIEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8248VRTIEA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8248VRTIEA
IC MPU MPC82XX 400MHZ PBGA516

IC MPU MPC82XX 400MHZ PBGA516

Supplier's Site
Microprocessors - MPC8248VRTIEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8248VRTIEA
Microprocessors MPC8248VRTIEA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8248VRTIEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8248VRTIEA
Microprocessors MPC8248VRTIEA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-FPBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-FPBGA (27x27)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8248VRTIEA
Microprocessors - MPU MPC8248VRTIEA
Microprocessors - MPU 400 MHz 760 MIPS

Microprocessors - MPU 400 MHz 760 MIPS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 789237-MPC8248VRTIEA 694-MPC8248VRTIEA MPC8248VRTIEA-ND MPC8248VRTIEA MPC8248VRTIEA MPC8248VRTIEA
Product Name Embedded - Embedded - Microprocessors - MPC8248VRTIEA 400MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors - MPU
Architecture RISC RISC RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 1.425 V to 2.25 V 3.3V
Operating Temperature 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Microprocessor Family PowerQUICC II MPC82xx Processor PowerPC; PowerPC G2_LE PowerPC; PowerPC G2_LE PowerPC G2_LE
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKBD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
4 suppliers
Embedded - Microprocessors - AM3715CUS100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details