NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8248VRPIEA MPC8248VRPIEA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226351-MPC8248VRPIE A Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226351-MPC8248VRPIE A Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8248VRPIEA - 1226351-MPC8248VRPIEA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8248VRPIEA
1226351-MPC8248VRPIEA
Embedded - Embedded - Microprocessors - MPC8248VRPIEA 1226351-MPC8248VRPIEA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226351-MPC8248VRPIE A Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226351-MPC8248VRPIEA
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - 568-13990-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-13990-ND
Microprocessors 568-13990-ND
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 516-PBGA (27x27)

Buy Now Datasheet
300MHZ Embedded Microprocessor MPU - 694-MPC8248VRPIEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MHZ Embedded Microprocessor MPU
694-MPC8248VRPIEA
300MHZ Embedded Microprocessor MPU 694-MPC8248VRPIEA
IC MPU MPC82XX 300MHZ PBGA516 Product overview: MPC8248VRPIEA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8248VRPIEA can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 300MHZ PBGA516 Product overview: MPC8248VRPIEA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8248VRPIEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8248VRPIEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8248VRPIEA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8248VRPIEA
IC MPU MPC82XX 300MHZ PBGA516

IC MPU MPC82XX 300MHZ PBGA516

Supplier's Site
Embedded - Microprocessors - MPC8248VRPIEA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8248VRPIEA
Embedded - Microprocessors MPC8248VRPIEA
IC MPU MPC82XX 300MHZ 516BGA

IC MPU MPC82XX 300MHZ 516BGA

Supplier's Site Datasheet
Microprocessors - MPC8248VRPIEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8248VRPIEA
Microprocessors MPC8248VRPIEA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 516-PBGA (27x27)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1226351-MPC8248VRPIEA 568-13990-ND 694-MPC8248VRPIEA MPC8248VRPIEA MPC8248VRPIEA MPC8248VRPIEA
Product Name Embedded - Embedded - Microprocessors - MPC8248VRPIEA Microprocessors 300MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC G2_LE PowerQUICC II MPC82xx Processor PowerPC; PowerPC G2_LE PowerPC; PowerPC G2_LE PowerPC G2_LE
Supply Voltage 3.3V 1.425 V to 2.25 V
Package Type Other; 516-BBGA Other; Tray BGA; Other; 516-BBGA
Pin Count 516 516
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Microprocessors - AGXD500EEXE0BC - Lingto Electronic Limited
Specs
Microprocessor Family AMD; Geode; AMD Geode™ GX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details