Manufacturer: NXP
Win Source Part Number: 024274-MPC8248CVRTIE
Packaging: Tray
Core Processor: PowerPC G2_LE
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM, Security; SEC
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (2)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Family Name: MPC8248
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 516-FPBGA (27x27)
Speed(Frequency): 400MHz
Alternative Parts (Cross-Reference): PCX8265AMTPUHC; PCX8265AMTPUBC; PC8265AMTPUBC;
Introduction Date: July 27, 2004
ECCN: 5A002.a.1
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC MPU MPC82XX 400MHZ PBGA516 Product overview: MPC8248CVRTIEA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8248CVRTIEA can be used for catalog matching and distributor lookup.
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
IC MPU MPC82XX 400MHZ 516BGA
IC MPU MPC82XX 400MHZ PBGA516
IC MPU MPC82XX 400MHZ 516BGA
Microprocessors - MPU 400 MHz 760 MIPS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 024274-MPC8248CVRTIEA | 694-MPC8248CVRTIEA | MPC8248CVRTIEA-ND | MPC8248CVRTIEA | MPC8248CVRTIEA | MPC8248CVRTIEA | MPC8248CVRTIEA | MPC8248CVRTIEA |
| Product Name | Embedded - Embedded - Microprocessors - MPC8248CVRTIEA | 400MHZ Embedded Microprocessor MPU | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors - MPU |
| Architecture | RISC | RISC | RISC | RISC | RISC | |||
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||||
| Supply Voltage | 3.3V | 1.425 V to 2.25 V | 3.3V | |||||
| Package Type | P-BGA; Other; 516-FPBGA (27x27) | Other; Tray | Other; 516-BBGA | BGA; Other; 516-BBGA | Other; 516-BBGA | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |