IC MPU MPC82XX 400MHZ 516FPBGA Product overview: MPC8247ZQTIEA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8247ZQTIEA can be used for catalog matching and distributor lookup.
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
Manufacturer: NXP
Win Source Part Number: 145258-MPC8247ZQTIEA
Packaging: Tray
Core Processor: PowerPC G2_LE
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (2)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 516-FPBGA (27x27)
Speed(Frequency): 400MHz
Security Package / Case: 516-BBGA
IC MPU MPC82XX 400MHZ 516FPBGA
IC MPU MPC82XX 400MHZ 516BGA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-FPBGA (27x27)
Microprocessors - MPU PQ27E A W/O TALITOS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8247ZQTIEA | MPC8247ZQTIEA-ND | 145258-MPC8247ZQTIEA | MPC8247ZQTIEA | MPC8247ZQTIEA | MPC8247ZQTIEA | MPC8247ZQTIEA | 568-MPC8247ZQTIEA | MPC8247ZQTIEA |
| Product Name | 400MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - MPC8247ZQTIEA | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors | Microprocessors | PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-FPBGA (27x27) | Microprocessors - MPU |
| Package Type | Other; Bulk | Other; 516-BBGA | P-BGA; Other; 516-FPBGA (27x27) | BGA; Other; 516-BBGA | Other; 516-BBGA | ||||
| Operating Temperature | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | |||
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | 32-Bit | |||||
| Microprocessor Family | PowerPC; PowerPC G2_LE | PowerPC; PowerPC G2_LE | PowerPC; PowerPC G2_LE | PowerPC G2_LE | PowerPC G2_LE | ||||
| Supply Voltage | 3.3V | 3.3V | 1.5V |