NXP Semiconductors Microprocessors MPC8247CVRTIEA

Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
Request a Quote Datasheet
Description
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8247CVRTIEA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8247CVRTIEA-ND
Microprocessors MPC8247CVRTIEA-ND
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8247CVRTIEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8247CVRTIEA
400MHZ Embedded Microprocessor MPU 694-MPC8247CVRTIEA
IC MPU MPC82XX 400MHZ PBGA516 Product overview: MPC8247CVRTIEA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8247CVRTIEA can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 400MHZ PBGA516 Product overview: MPC8247CVRTIEA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8247CVRTIEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8247CVRTIEA - 024272-MPC8247CVRTIEA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8247CVRTIEA
024272-MPC8247CVRTIEA
Embedded - Embedded - Microprocessors - MPC8247CVRTIEA 024272-MPC8247CVRTIEA
Manufacturer: NXP Win Source Part Number: 024272-MPC8247CVRTIE A Packaging: Tray Core Processor: PowerPC G2_LE Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; RISC CPM RAM Controllers: DRAM, SDRAM Graphics Acceleration: No Ethernet: 10/100 Mbps (2) USB: USB 2.0 (1) Voltage - I/O: 3.3V Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART Family Name: MPC8247 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 516-FPBGA (27x27) Speed(Frequency): 400MHz Security Package / Case: 516-BBGA Alternative Parts (Cross-Reference): PC8260AMTPUHB; PC8265AMTPUBC; PC8280MTPUQA; PCX8280MTPUQLDA ; Introduction Date: August 02, 2004 ECCN: 3A991.a.2 Country of Origin: Republic of Korea Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 024272-MPC8247CVRTIEA
Packaging: Tray
Core Processor: PowerPC G2_LE
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; RISC CPM
RAM Controllers: DRAM, SDRAM
Graphics Acceleration: No
Ethernet: 10/100 Mbps (2)
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Additional Interfaces: I2C, SCC, SMC, SPI, UART, USART
Family Name: MPC8247
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 516-FPBGA (27x27)
Speed(Frequency): 400MHz
Security Package / Case: 516-BBGA
Alternative Parts (Cross-Reference): PC8260AMTPUHB; PC8265AMTPUBC; PC8280MTPUQA; PCX8280MTPUQLDA ;
Introduction Date: August 02, 2004
ECCN: 3A991.a.2
Country of Origin: Republic of Korea
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8247CVRTIEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8247CVRTIEA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8247CVRTIEA
IC MPU MPC82XX 400MHZ PBGA516

IC MPU MPC82XX 400MHZ PBGA516

Supplier's Site
Microprocessors - MPC8247CVRTIEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8247CVRTIEA
Microprocessors MPC8247CVRTIEA
PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

PowerPC G2_LE Microprocessor IC MPC82xx 1 Core, 32-Bit 400MHz 516-PBGA (27x27)

Buy Now Datasheet
Embedded - Microprocessors - MPC8247CVRTIEA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8247CVRTIEA
Embedded - Microprocessors MPC8247CVRTIEA
IC MPU MPC82XX 400MHZ 516BGA

IC MPU MPC82XX 400MHZ 516BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8247CVRTIEA
Microprocessors - MPU MPC8247CVRTIEA
Microprocessors - MPU 400 MHz 760 MIPS

Microprocessors - MPU 400 MHz 760 MIPS

Buy Now Datasheet
Microprocessors - MPC8247CVRTIEA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8247CVRTIEA
Microprocessors MPC8247CVRTIEA
IC MPU MPC82XX 400MHZ 516BGA

IC MPU MPC82XX 400MHZ 516BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8247CVRTIEA-ND 694-MPC8247CVRTIEA 024272-MPC8247CVRTIEA MPC8247CVRTIEA MPC8247CVRTIEA MPC8247CVRTIEA MPC8247CVRTIEA MPC8247CVRTIEA
Product Name Microprocessors 400MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8247CVRTIEA Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors - MPU Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC G2_LE PowerQUICC II MPC82xx Processor PowerPC; PowerPC G2_LE PowerPC G2_LE PowerPC; PowerPC G2_LE PowerPC G2_LE
Supply Voltage 3.3V 1.425 V to 2.25 V 3.3V
Package Type Other; 516-BBGA Other; Tray P-BGA; Other; 516-FPBGA (27x27) BGA; Other; 516-BBGA Other; 516-BBGA
Pin Count 516 516
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Microprocessors - A80386DXL-33 - Lingto Electronic Limited
Specs
Microprocessor Family Am386DXL
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details