NXP Semiconductors 266MHZ Embedded Microprocessor MPU MPC8245TVV266D

Description
IC MPU MPC82XX 266MHZ 352TBGA Product overview: MPC8245TVV266D from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8245TVV266D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC82XX 266MHZ 352TBGA Product overview: MPC8245TVV266D from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8245TVV266D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
266MHZ Embedded Microprocessor MPU - 694-MPC8245TVV266D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8245TVV266D
266MHZ Embedded Microprocessor MPU 694-MPC8245TVV266D
IC MPU MPC82XX 266MHZ 352TBGA Product overview: MPC8245TVV266D from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8245TVV266D can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 266MHZ 352TBGA Product overview: MPC8245TVV266D from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8245TVV266D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8245TVV266D-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8245TVV266D-ND
Microprocessors MPC8245TVV266D-ND
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 352-TBGA (35x35)

PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 352-TBGA (35x35)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8245TVV266D - 719568-MPC8245TVV266D - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8245TVV266D
719568-MPC8245TVV266D
Embedded - Embedded - Microprocessors - MPC8245TVV266D 719568-MPC8245TVV266D
Manufacturer: NXP Win Source Part Number: 719568-MPC8245TVV266 D Packaging: Tray Core Processor: PowerPC 603e Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: I2C, I2O, PCI, UART Categories: Integrated Circuits Supplier Device Package: 352-TBGA (35x35) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 352-LBGA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: MPC8245 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 719568-MPC8245TVV266D
Packaging: Tray
Core Processor: PowerPC 603e
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 266MHz
RAM Controllers: SDRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Additional Interfaces: I2C, I2O, PCI, UART
Categories: Integrated Circuits
Supplier Device Package: 352-TBGA (35x35)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 352-LBGA
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: MPC8245
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8245TVV266D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8245TVV266D
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8245TVV266D
IC MPU MPC82XX 266MHZ 352TBGA

IC MPU MPC82XX 266MHZ 352TBGA

Supplier's Site
Microprocessors - MPC8245TVV266D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8245TVV266D
Microprocessors MPC8245TVV266D
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 352-TBGA (35x35)

PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 352-TBGA (35x35)

Buy Now Datasheet
Microprocessors - MPC8245TVV266D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8245TVV266D
Microprocessors MPC8245TVV266D
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 352-TBGA (35x35)

PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 352-TBGA (35x35)

Buy Now Datasheet
Microprocessors - MPC8245TVV266D - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8245TVV266D
Microprocessors MPC8245TVV266D
IC MPU MPC82XX 266MHZ 352TBGA

IC MPU MPC82XX 266MHZ 352TBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8245TVV266D MPC8245TVV266D-ND 719568-MPC8245TVV266D MPC8245TVV266D MPC8245TVV266D MPC8245TVV266D
Product Name 266MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC8245TVV266D Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Package Type Other; Bulk Other; 352-LBGA BGA; Other; 352-LBGA Other; 352-LBGA
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC 603e PowerPC; PowerPC 603e PowerPC 603e PowerPC 603e
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802BZWTD3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Microprocessors - A80486DX2SA66 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details