NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8245LZU350D MPC8245LZU350D

Description
Manufacturer: NXP Win Source Part Number: 024271-MPC8245LZU350 D Packaging: Tray Core Processor: PowerPC 603e Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: I2C, I2O, PCI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 352-TBGA (35x35) Speed(Frequency): 350MHz Security Package / Case: 352-LBGA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 024271-MPC8245LZU350 D Packaging: Tray Core Processor: PowerPC 603e Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: I2C, I2O, PCI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 352-TBGA (35x35) Speed(Frequency): 350MHz Security Package / Case: 352-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8245LZU350D - 024271-MPC8245LZU350D - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8245LZU350D
024271-MPC8245LZU350D
Embedded - Embedded - Microprocessors - MPC8245LZU350D 024271-MPC8245LZU350D
Manufacturer: NXP Win Source Part Number: 024271-MPC8245LZU350 D Packaging: Tray Core Processor: PowerPC 603e Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: I2C, I2O, PCI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 352-TBGA (35x35) Speed(Frequency): 350MHz Security Package / Case: 352-LBGA

Manufacturer: NXP
Win Source Part Number: 024271-MPC8245LZU350D
Packaging: Tray
Core Processor: PowerPC 603e
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: SDRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Additional Interfaces: I2C, I2O, PCI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 352-TBGA (35x35)
Speed(Frequency): 350MHz
Security Package / Case: 352-LBGA

Buy Now Datasheet
350MHZ Embedded Microprocessor MPU - 694-MPC8245LZU350D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
350MHZ Embedded Microprocessor MPU
694-MPC8245LZU350D
350MHZ Embedded Microprocessor MPU 694-MPC8245LZU350D
IC MPU MPC82XX 350MHZ 352TBGA Product overview: MPC8245LZU350D from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 350MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8245LZU350D can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 350MHZ 352TBGA Product overview: MPC8245LZU350D from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 350MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8245LZU350D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8245LZU350D-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8245LZU350D-ND
Microprocessors MPC8245LZU350D-ND
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 350MHz 352-TBGA (35x35)

PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 350MHz 352-TBGA (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8245LZU350D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8245LZU350D
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8245LZU350D
IC MPU MPC82XX 350MHZ 352TBGA

IC MPU MPC82XX 350MHZ 352TBGA

Supplier's Site
Microprocessors - MPC8245LZU350D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8245LZU350D
Microprocessors MPC8245LZU350D
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 350MHz 352-TBGA (35x35)

PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 350MHz 352-TBGA (35x35)

Buy Now Datasheet
Microprocessors - MPC8245LZU350D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8245LZU350D
Microprocessors MPC8245LZU350D
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 350MHz 352-TBGA (35x35)

PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 350MHz 352-TBGA (35x35)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 024271-MPC8245LZU350D 694-MPC8245LZU350D MPC8245LZU350D-ND MPC8245LZU350D MPC8245LZU350D
Product Name Embedded - Embedded - Microprocessors - MPC8245LZU350D 350MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 3.3V
Package Type T-BGA; Other; 352-TBGA (35x35) Other; Bulk Other; 352-LBGA BGA; Other; 352-LBGA
Operating Temperature 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802BZCED3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Embedded - Microprocessors - 25PPC750CXEJP8512 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details