NXP Semiconductors Microprocessors MPC8245LZU333D

Description
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 352-TBGA (35x35)
Request a Quote Datasheet
Description
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 352-TBGA (35x35)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8245LZU333D-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8245LZU333D-ND
Microprocessors MPC8245LZU333D-ND
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 352-TBGA (35x35)

PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 352-TBGA (35x35)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8245LZU333D - 044968-MPC8245LZU333D - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8245LZU333D
044968-MPC8245LZU333D
Embedded - Embedded - Microprocessors - MPC8245LZU333D 044968-MPC8245LZU333D
Manufacturer: NXP Win Source Part Number: 044968-MPC8245LZU333 D Packaging: Tray Core Processor: PowerPC 603e Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: I2C, I2O, PCI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 352-TBGA (35x35) Speed(Frequency): 333MHz Security Package / Case: 352-LBGA

Manufacturer: NXP
Win Source Part Number: 044968-MPC8245LZU333D
Packaging: Tray
Core Processor: PowerPC 603e
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: SDRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Additional Interfaces: I2C, I2O, PCI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 352-TBGA (35x35)
Speed(Frequency): 333MHz
Security Package / Case: 352-LBGA

Buy Now Datasheet
333MHZ Embedded Microprocessor MPU - 694-MPC8245LZU333D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8245LZU333D
333MHZ Embedded Microprocessor MPU 694-MPC8245LZU333D
IC MPU MPC82XX 333MHZ 352TBGA Product overview: MPC8245LZU333D from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8245LZU333D can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 333MHZ 352TBGA Product overview: MPC8245LZU333D from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8245LZU333D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8245LZU333D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8245LZU333D
Microprocessors MPC8245LZU333D
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 352-TBGA (35x35)

PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 352-TBGA (35x35)

Buy Now Datasheet
Microprocessors - MPC8245LZU333D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8245LZU333D
Microprocessors MPC8245LZU333D
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 352-TBGA (35x35)

PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 333MHz 352-TBGA (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8245LZU333D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8245LZU333D
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8245LZU333D
IC MPU MPC82XX 333MHZ 352TBGA

IC MPU MPC82XX 333MHZ 352TBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8245LZU333D-ND 044968-MPC8245LZU333D 694-MPC8245LZU333D MPC8245LZU333D MPC8245LZU333D
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8245LZU333D 333MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC 603e PowerPC 603e PowerPC; PowerPC 603e
Supply Voltage 3.3V 3.3V
Package Type Other; 352-LBGA T-BGA; Other; 352-TBGA (35x35) Other; Bulk BGA; Other; 352-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - A80960HD80 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5746ABZXAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - SAM9X60T-V/DWBVAO - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM926EJ-S
Package Type BGA; Other; 228-TFBGA
View Details
2 suppliers