NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8245LVV300D MPC8245LVV300D

Description
Manufacturer: NXP Win Source Part Number: 024268-MPC8245LVV300 D Packaging: Tray Core Processor: PowerPC 603e Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: I2C, I2O, PCI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 352-TBGA (35x35) Speed(Frequency): 300MHz Security Package / Case: 352-LBGA
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 024268-MPC8245LVV300 D Packaging: Tray Core Processor: PowerPC 603e Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: I2C, I2O, PCI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 352-TBGA (35x35) Speed(Frequency): 300MHz Security Package / Case: 352-LBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8245LVV300D is an integrated processor that combines a PowerPC,Ñ¢ MPC603e core with a PCI bridge, designed for rapid system development using standard interfaces. It features a 32-bit superscalar architecture, supporting both integer and floating-point operations, with a maximum clock speed of 300 MHz. The processor includes a 16-Kbyte instruction cache and a 16-Kbyte data cache, both of which are lockable for enhanced performance. This microprocessor supports a variety of memory types, including up to 2 Gbytes of SDRAM, and offers a high-bandwidth data bus with programmable timing for SDRAM. The peripheral logic integrates essential components such as a dual universal asynchronous receiver/transmitter (DUART), DMA controller, and interrupt controller, facilitating efficient communication and control in embedded applications. The MPC8245 can function as either a PCI host or agent, making it versatile for various embedded system designs. Its dynamic power management features allow for multiple low-power modes, optimizing energy consumption based on operational needs.

Datasheet Summary
Powered by GS/AI

The MPC8245LVV300D is an integrated processor that combines a PowerPC,Ñ¢ MPC603e core with a PCI bridge, designed for rapid system development using standard interfaces. It features a 32-bit superscalar architecture, supporting both integer and floating-point operations, with a maximum clock speed of 300 MHz. The processor includes a 16-Kbyte instruction cache and a 16-Kbyte data cache, both of which are lockable for enhanced performance. This microprocessor supports a variety of memory types, including up to 2 Gbytes of SDRAM, and offers a high-bandwidth data bus with programmable timing for SDRAM. The peripheral logic integrates essential components such as a dual universal asynchronous receiver/transmitter (DUART), DMA controller, and interrupt controller, facilitating efficient communication and control in embedded applications. The MPC8245 can function as either a PCI host or agent, making it versatile for various embedded system designs. Its dynamic power management features allow for multiple low-power modes, optimizing energy consumption based on operational needs.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8245LVV300D - 024268-MPC8245LVV300D - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8245LVV300D
024268-MPC8245LVV300D
Embedded - Embedded - Microprocessors - MPC8245LVV300D 024268-MPC8245LVV300D
Manufacturer: NXP Win Source Part Number: 024268-MPC8245LVV300 D Packaging: Tray Core Processor: PowerPC 603e Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 3.3V Additional Interfaces: I2C, I2O, PCI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 352-TBGA (35x35) Speed(Frequency): 300MHz Security Package / Case: 352-LBGA

Manufacturer: NXP
Win Source Part Number: 024268-MPC8245LVV300D
Packaging: Tray
Core Processor: PowerPC 603e
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: SDRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Additional Interfaces: I2C, I2O, PCI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 352-TBGA (35x35)
Speed(Frequency): 300MHz
Security Package / Case: 352-LBGA

Buy Now Datasheet
Microprocessors - MPC8245LVV300D-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8245LVV300D-ND
Microprocessors MPC8245LVV300D-ND
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 352-TBGA (35x35)

PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 352-TBGA (35x35)

Buy Now Datasheet
300MHZ Embedded Microprocessor MPU - 694-MPC8245LVV300D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MHZ Embedded Microprocessor MPU
694-MPC8245LVV300D
300MHZ Embedded Microprocessor MPU 694-MPC8245LVV300D
IC MPU MPC82XX 300MHZ 352TBGA Product overview: MPC8245LVV300D from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8245LVV300D can be used for catalog matching and distributor lookup.

IC MPU MPC82XX 300MHZ 352TBGA Product overview: MPC8245LVV300D from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8245LVV300D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8245LVV300D - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8245LVV300D
Embedded - Microprocessors MPC8245LVV300D
IC MPU MPC82XX 300MHZ 352TBGA

IC MPU MPC82XX 300MHZ 352TBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8245LVV300D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8245LVV300D
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8245LVV300D
IC MPU MPC82XX 300MHZ 352TBGA

IC MPU MPC82XX 300MHZ 352TBGA

Supplier's Site
Microprocessors - MPC8245LVV300D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8245LVV300D
Microprocessors MPC8245LVV300D
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 352-TBGA (35x35)

PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 352-TBGA (35x35)

Buy Now Datasheet
Microprocessors - MPC8245LVV300D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8245LVV300D
Microprocessors MPC8245LVV300D
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 352-TBGA (35x35)

PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 300MHz 352-TBGA (35x35)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 024268-MPC8245LVV300D MPC8245LVV300D-ND 694-MPC8245LVV300D MPC8245LVV300D MPC8245LVV300D MPC8245LVV300D
Product Name Embedded - Embedded - Microprocessors - MPC8245LVV300D Microprocessors 300MHZ Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 3.3V 3.3V
Package Type T-BGA; Other; 352-TBGA (35x35) Other; 352-LBGA Other; Bulk BGA; Other; 352-LBGA
Operating Temperature 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR21F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded - Microprocessors - AM3505AZCN - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details