IC MPU MPC82XX 266MHZ 352TBGA Product overview: MPC8245LVV266D from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8245LVV266D can be used for catalog matching and distributor lookup.
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 352-TBGA (35x35)
Manufacturer: NXP
Win Source Part Number: 024267-MPC8245LVV266
Packaging: Tray
Core Processor: PowerPC 603e
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: SDRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Additional Interfaces: I2C, I2O, PCI, UART
Family Name: MPC8245L
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 352-TBGA (35x35)
Speed(Frequency): 266MHz
Security Package / Case: 352-LBGA
Alternative Parts (Cross-Reference): MPC8245LZU266D; MPC8245LVV300D; MPC8245LZU300D;
Introduction Date: April 23, 2003
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 266MHz 352-TBGA (35x35)
IC MPU MPC82XX 266MHZ 352TBGA
NXP MPC8245LVV266D IC, MPU, 32BIT, POWERQUICC, 352TBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8245LVV266D | MPC8245LVV266D-ND | 024267-MPC8245LVV266D | MPC8245LVV266D | MPC8245LVV266D | 568-MPC8245LVV266D |
| Product Name | 266MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - MPC8245LVV266D | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | NXP MPC8245LVV266D IC, MPU, 32BIT, POWERQUICC, 352TBGA |
| Package Type | Other; Tray | Other; 352-LBGA | T-BGA; Other; 352-TBGA (35x35) | BGA; Other; 352-LBGA | Other; 352-LBGA | |
| Operating Temperature | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC 603e | PowerPC 603e | PowerPC; PowerPC 603e | PowerPC 603e |