IC MPU MPC82XX 200MHZ 357BGA Product overview: MPC8241TVR200D from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8241TVR200D can be used for catalog matching and distributor lookup.
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 357-PBGA (25x25)
IC MPU MPC82XX 200MHZ 357BGA
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 357-PBGA (25x25)
PowerPC 603e Microprocessor IC MPC82xx 1 Core, 32-Bit 200MHz 357-PBGA (25x25)
IC MPU MPC82XX 200MHZ 357BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8241TVR200D | MPC8241TVR200D-ND | MPC8241TVR200D | MPC8241TVR200D | MPC8241TVR200D |
| Product Name | 200MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Package Type | Other; Bulk | Other; 357-BBGA | BGA; Other; 357-BBGA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | PowerPC; PowerPC 603e | PowerPC; PowerPC 603e | PowerPC 603e | PowerPC; PowerPC 603e |